Vishay Intertechnology, Inc. Tantalum Capacitors T95R227K010HSAL

Description
220µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 55mOhm
Request a Quote Datasheet
Description
220µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 55mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R227K010HSAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R227K010HSAL-ND
Tantalum Capacitors T95R227K010HSAL-ND
220µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 55mOhm

220µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 55mOhm

Buy Now Datasheet
Tantalum Capacitors - T95R227K010HSAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R227K010HSAL
Tantalum Capacitors T95R227K010HSAL
CAP TANT 220UF 10% 10V 2824

CAP TANT 220UF 10% 10V 2824

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95R227K010HSAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R227K010HSAL
Capacitors - Tantalum Capacitors T95R227K010HSAL
CAP TANT 220UF 10% 10V 2824

CAP TANT 220UF 10% 10V 2824

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95R227K010HSAL-ND T95R227K010HSAL T95R227K010HSAL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Paper Film Capacitors - 206K050CS4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details