Vishay Intertechnology, Inc. Tantalum Capacitors T95R187K016CZSS

Description
180µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 130mOhm
Request a Quote
Description
180µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 130mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The T95R187K016CZSS is a solid tantalum chip capacitor from Lingto Electronic Limited, designed for high reliability applications. It features a capacitance of 180 µF with a tolerance of ±10% and a voltage rating of 16 VDC. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This component is available with both SnPb and 100% tin terminations, and it is compliant with moisture sensitivity level 2a. The capacitor is suitable for applications requiring low equivalent series resistance (ESR) and has been subjected to surge current testing per MIL-PRF-55365. It is also halogen-free, making it a suitable choice for environmentally conscious designs. Engineers considering this capacitor should note its performance characteristics, including a maximum dissipation factor and leakage current limits, which are critical for ensuring reliability in demanding applications.

Datasheet Summary
Powered by GS/AI

The T95R187K016CZSS is a solid tantalum chip capacitor from Lingto Electronic Limited, designed for high reliability applications. It features a capacitance of 180 µF with a tolerance of ±10% and a voltage rating of 16 VDC. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This component is available with both SnPb and 100% tin terminations, and it is compliant with moisture sensitivity level 2a. The capacitor is suitable for applications requiring low equivalent series resistance (ESR) and has been subjected to surge current testing per MIL-PRF-55365. It is also halogen-free, making it a suitable choice for environmentally conscious designs. Engineers considering this capacitor should note its performance characteristics, including a maximum dissipation factor and leakage current limits, which are critical for ensuring reliability in demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R187K016CZSS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R187K016CZSS-ND
Tantalum Capacitors T95R187K016CZSS-ND
180µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 130mOhm

180µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 130mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95R187K016CZSS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R187K016CZSS
Capacitors - Tantalum Capacitors T95R187K016CZSS
CAP TANT 180UF 10% 16V 2824

CAP TANT 180UF 10% 16V 2824

Supplier's Site
Tantalum Capacitors - T95R187K016CZSS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R187K016CZSS
Tantalum Capacitors T95R187K016CZSS
CAP TANT 180UF 10% 16V 2824

CAP TANT 180UF 10% 16V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95R187K016CZSS-ND T95R187K016CZSS T95R187K016CZSS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 180 microF 180 microF 180 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C563U063CD0D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 56000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers