Vishay Intertechnology, Inc. Tantalum Capacitors T95R187M6R3LSAL

Description
180µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 80mOhm
Request a Quote Datasheet
Description
180µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 80mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R187M6R3LSAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R187M6R3LSAL-ND
Tantalum Capacitors T95R187M6R3LSAL-ND
180µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 80mOhm

180µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 80mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95R187M6R3LSAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R187M6R3LSAL
Capacitors - Tantalum Capacitors T95R187M6R3LSAL
CAP TANT 180UF 20% 6.3V 2824

CAP TANT 180UF 20% 6.3V 2824

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number T95R187M6R3LSAL-ND T95R187M6R3LSAL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 180 microF 180 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 158SMH6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100390FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers