Vishay Intertechnology, Inc. Tantalum Capacitors T95R187M016CZSS

Description
180µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 130mOhm
Request a Quote Datasheet
Description
180µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 130mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R187M016CZSS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R187M016CZSS-ND
Tantalum Capacitors T95R187M016CZSS-ND
180µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 130mOhm

180µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 130mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95R187M016CZSS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R187M016CZSS
Capacitors - Tantalum Capacitors T95R187M016CZSS
CAP TANT 180UF 20% 16V 2824

CAP TANT 180UF 20% 16V 2824

Supplier's Site
Tantalum Capacitors - T95R187M016CZSS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R187M016CZSS
Tantalum Capacitors T95R187M016CZSS
CAP TANT 180UF 20% 16V 2824

CAP TANT 180UF 20% 16V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95R187M016CZSS-ND T95R187M016CZSS T95R187M016CZSS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 180 microF 180 microF 180 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100222GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Film Paper Film Capacitors - 204LC3102KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers