Vishay Intertechnology, Inc. Tantalum Capacitors T95R227K6R3CSSL

Description
220µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 65mOhm
Request a Quote Datasheet
Description
220µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 65mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R227K6R3CSSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R227K6R3CSSL-ND
Tantalum Capacitors T95R227K6R3CSSL-ND
220µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 65mOhm

220µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 65mOhm

Buy Now Datasheet
Tantalum Capacitors - T95R227K6R3CSSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R227K6R3CSSL
Tantalum Capacitors T95R227K6R3CSSL
CAP TANT 220UF 10% 6.3V 2824

CAP TANT 220UF 10% 6.3V 2824

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95R227K6R3CSSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R227K6R3CSSL
Capacitors - Tantalum Capacitors T95R227K6R3CSSL
CAP TANT 220UF 10% 6.3V 2824

CAP TANT 220UF 10% 6.3V 2824

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95R227K6R3CSSL-ND T95R227K6R3CSSL T95R227K6R3CSSL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Tantalum Capacitors - 1814558 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100471KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers