Vishay Intertechnology, Inc. Tantalum Capacitors T95R157M020CZAS

Description
150µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 140mOhm
Request a Quote Datasheet
Description
150µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 140mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R157M020CZAS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R157M020CZAS-ND
Tantalum Capacitors T95R157M020CZAS-ND
150µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 140mOhm

150µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 140mOhm

Buy Now Datasheet
Tantalum Capacitors - T95R157M020CZAS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R157M020CZAS
Tantalum Capacitors T95R157M020CZAS
CAP TANT 150UF 20% 20V 2824

CAP TANT 150UF 20% 20V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95R157M020CZAS-ND T95R157M020CZAS
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 150 microF 150 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101333U075DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050523000121GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers