Vishay Intertechnology, Inc. Tantalum Capacitors T95R226M035LZAL

Description
22µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 240mOhm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 240mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R226M035LZAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R226M035LZAL-ND
Tantalum Capacitors T95R226M035LZAL-ND
22µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 240mOhm

22µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 240mOhm

Buy Now Datasheet
Tantalum Capacitors - T95R226M035LZAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R226M035LZAL
Tantalum Capacitors T95R226M035LZAL
CAP TANT 22UF 20% 35V 2824

CAP TANT 22UF 20% 35V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95R226M035LZAL-ND T95R226M035LZAL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 336XMPL020MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Aluminium Capacitors - 1701156 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details