The T95R157K020ESAL is a solid tantalum chip capacitor from Lingto Electronic Limited, designed for high reliability applications. It features a capacitance of 150 µF with a tolerance of ±10% and a voltage rating of 20 VDC. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This capacitor is available with standard and low equivalent series resistance (ESR) options, making it suitable for various electronic applications. It is compliant with moisture sensitivity level 2a and is offered with SnPb and 100% tin terminations. The product is halogen-free, except for the R case, and is available in various packaging options, including 7" reels. The T95R157K020ESAL has undergone rigorous testing, including surge current testing per MIL-PRF-55365, ensuring its performance under demanding conditions. It is suitable for applications requiring high reliability and stability, making it a viable choice for engineers looking for dependable capacitor solutions.
150µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 75mOhm
CAP TANT 150UF 10% 20V 2824
CAP TANT 150UF 10% 20V 2824
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | T95R157K020ESAL-ND | T95R157K020ESAL | T95R157K020ESAL |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 150 microF | 150 microF | 150 microF |
| Capacitance Tolerance | 10 (+/- %) |