Vishay Intertechnology, Inc. Tantalum Capacitors T95R157M020LSSL

Description
150µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 75mOhm
Request a Quote Datasheet
Description
150µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 75mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R157M020LSSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R157M020LSSL-ND
Tantalum Capacitors T95R157M020LSSL-ND
150µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 75mOhm

150µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 75mOhm

Buy Now Datasheet
Tantalum Capacitors - T95R157M020LSSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R157M020LSSL
Tantalum Capacitors T95R157M020LSSL
CAP TANT 150UF 20% 20V 2824

CAP TANT 150UF 20% 20V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95R157M020LSSL-ND T95R157M020LSSL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 150 microF 150 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701219 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 380LX103M025A202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers