Vishay Intertechnology, Inc. Tantalum Capacitors T95R226M050ESSL

Description
22µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 300mOhm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R226M050ESSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R226M050ESSL-ND
Tantalum Capacitors T95R226M050ESSL-ND
22µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 300mOhm

22µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 300mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95R226M050ESSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R226M050ESSL
Capacitors - Tantalum Capacitors T95R226M050ESSL
CAP TANT 22UF 20% 50V 2824

CAP TANT 22UF 20% 50V 2824

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number T95R226M050ESSL-ND T95R226M050ESSL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 22 microF 22 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701199 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details