Vishay Intertechnology, Inc. Tantalum Capacitors T95R187M016CSAS

Description
180µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 130mOhm
Request a Quote Datasheet
Description
180µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 130mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R187M016CSAS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R187M016CSAS-ND
Tantalum Capacitors T95R187M016CSAS-ND
180µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 130mOhm

180µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 130mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95R187M016CSAS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R187M016CSAS
Capacitors - Tantalum Capacitors T95R187M016CSAS
CAP TANT 180UF 20% 16V 2824

CAP TANT 180UF 20% 16V 2824

Supplier's Site
Tantalum Capacitors - T95R187M016CSAS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R187M016CSAS
Tantalum Capacitors T95R187M016CSAS
CAP TANT 180UF 20% 16V 2824

CAP TANT 180UF 20% 16V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95R187M016CSAS-ND T95R187M016CSAS T95R187M016CSAS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 180 microF 180 microF 180 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 380LX123M016H022 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers