Vishay Intertechnology, Inc. Tantalum Capacitors T95R226K035LSSL

Description
22µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 240mOhm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 240mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R226K035LSSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R226K035LSSL-ND
Tantalum Capacitors T95R226K035LSSL-ND
22µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 240mOhm

22µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 240mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95R226K035LSSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R226K035LSSL
Capacitors - Tantalum Capacitors T95R226K035LSSL
CAP TANT 22UF 10% 35V 2824

CAP TANT 22UF 10% 35V 2824

Supplier's Site
Tantalum Capacitors - T95R226K035LSSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R226K035LSSL
Tantalum Capacitors T95R226K035LSSL
CAP TANT 22UF 10% 35V 2824

CAP TANT 22UF 10% 35V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95R226K035LSSL-ND T95R226K035LSSL T95R226K035LSSL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1725470 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525001P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details