Vishay Intertechnology, Inc. Tantalum Capacitors T95R227M010ESAS

Description
220µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 130mOhm
Request a Quote Datasheet
Description
220µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 130mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R227M010ESAS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R227M010ESAS-ND
Tantalum Capacitors T95R227M010ESAS-ND
220µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 130mOhm

220µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 130mOhm

Buy Now Datasheet
Tantalum Capacitors - T95R227M010ESAS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R227M010ESAS
Tantalum Capacitors T95R227M010ESAS
CAP TANT 220UF 20% 10V 2824

CAP TANT 220UF 20% 10V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95R227M010ESAS-ND T95R227M010ESAS
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101302U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers