Vishay Intertechnology, Inc. Tantalum Capacitors T95R157M020CSSS

Description
150µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 140mOhm
Request a Quote Datasheet
Description
150µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 140mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R157M020CSSS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R157M020CSSS-ND
Tantalum Capacitors T95R157M020CSSS-ND
150µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 140mOhm

150µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 140mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95R157M020CSSS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R157M020CSSS
Capacitors - Tantalum Capacitors T95R157M020CSSS
CAP TANT 150UF 20% 20V 2824

CAP TANT 150UF 20% 20V 2824

Supplier's Site
Tantalum Capacitors - T95R157M020CSSS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R157M020CSSS
Tantalum Capacitors T95R157M020CSSS
CAP TANT 150UF 20% 20V 2824

CAP TANT 150UF 20% 20V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95R157M020CSSS-ND T95R157M020CSSS T95R157M020CSSS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701024 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 380LX102M160K032-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers