Vishay Intertechnology, Inc. Tantalum Capacitors T95R226M035CSSL

Description
22µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 240mOhm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 240mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R226M035CSSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R226M035CSSL-ND
Tantalum Capacitors T95R226M035CSSL-ND
22µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 240mOhm

22µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 240mOhm

Buy Now Datasheet
Tantalum Capacitors - T95R226M035CSSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R226M035CSSL
Tantalum Capacitors T95R226M035CSSL
CAP TANT 22UF 20% 35V 2824

CAP TANT 22UF 20% 35V 2824

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95R226M035CSSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R226M035CSSL
Capacitors - Tantalum Capacitors T95R226M035CSSL
CAP TANT 22UF 20% 35V 2824

CAP TANT 22UF 20% 35V 2824

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95R226M035CSSL-ND T95R226M035CSSL T95R226M035CSSL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminium Capacitors - 1701065 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details