Vishay Intertechnology, Inc. Tantalum Capacitors T95R226M050CZSS

Description
22µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 390mOhm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 390mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R226M050CZSS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R226M050CZSS-ND
Tantalum Capacitors T95R226M050CZSS-ND
22µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 390mOhm

22µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 390mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95R226M050CZSS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R226M050CZSS
Capacitors - Tantalum Capacitors T95R226M050CZSS
CAP TANT 22UF 20% 50V 2824

CAP TANT 22UF 20% 50V 2824

Supplier's Site
Tantalum Capacitors - T95R226M050CZSS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R226M050CZSS
Tantalum Capacitors T95R226M050CZSS
CAP TANT 22UF 20% 50V 2824

CAP TANT 22UF 20% 50V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95R226M050CZSS-ND T95R226M050CZSS T95R226M050CZSS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1147-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details