Vishay Intertechnology, Inc. Tantalum Capacitors T95R187M016ESAL

Description
180µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 55mOhm
Request a Quote Datasheet
Description
180µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 55mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R187M016ESAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R187M016ESAL-ND
Tantalum Capacitors T95R187M016ESAL-ND
180µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 55mOhm

180µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 55mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95R187M016ESAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R187M016ESAL
Capacitors - Tantalum Capacitors T95R187M016ESAL
CAP TANT 180UF 20% 16V 2824

CAP TANT 180UF 20% 16V 2824

Supplier's Site
Tantalum Capacitors - T95R187M016ESAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R187M016ESAL
Tantalum Capacitors T95R187M016ESAL
CAP TANT 180UF 20% 16V 2824

CAP TANT 180UF 20% 16V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95R187M016ESAL-ND T95R187M016ESAL T95R187M016ESAL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 180 microF 180 microF 180 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 226XMPL025MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 1763-0504N471J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details