Vishay Intertechnology, Inc. Tantalum Capacitors T95R227K010EZAL

Description
220µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 55mOhm
Request a Quote Datasheet
Description
220µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 55mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R227K010EZAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R227K010EZAL-ND
Tantalum Capacitors T95R227K010EZAL-ND
220µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 55mOhm

220µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 55mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95R227K010EZAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R227K010EZAL
Capacitors - Tantalum Capacitors T95R227K010EZAL
CAP TANT 220UF 10% 10V 2824

CAP TANT 220UF 10% 10V 2824

Supplier's Site
Tantalum Capacitors - T95R227K010EZAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R227K010EZAL
Tantalum Capacitors T95R227K010EZAL
CAP TANT 220UF 10% 10V 2824

CAP TANT 220UF 10% 10V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95R227K010EZAL-ND T95R227K010EZAL T95R227K010EZAL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 107UVG020MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701050 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1247-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details