150µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 75mOhm
CAP TANT 150UF 10% 20V 2824
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | T95R157K020CZSL-ND | T95R157K020CZSL |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 150 microF | 150 microF |
| Capacitance Tolerance | 10 (+/- %) |