Vishay Intertechnology, Inc. Tantalum Capacitors T95R226M035HSSL

Description
22µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 240mOhm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 240mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R226M035HSSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R226M035HSSL-ND
Tantalum Capacitors T95R226M035HSSL-ND
22µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 240mOhm

22µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 240mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95R226M035HSSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R226M035HSSL
Capacitors - Tantalum Capacitors T95R226M035HSSL
CAP TANT 22UF 20% 35V 2824

CAP TANT 22UF 20% 35V 2824

Supplier's Site
Tantalum Capacitors - T95R226M035HSSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R226M035HSSL
Tantalum Capacitors T95R226M035HSSL
CAP TANT 22UF 20% 35V 2824

CAP TANT 22UF 20% 35V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95R226M035HSSL-ND T95R226M035HSSL T95R226M035HSSL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Film Capacitor, 10Uf, 50V, 10%, Smd; Dielectric Type Cornell Dubilier - 95W9731 - Newark, An Avnet Company
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details