Vishay Intertechnology, Inc. Tantalum Capacitors T95R187K6R3HSSL

Description
180µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 80mOhm
Request a Quote Datasheet
Description
180µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 80mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R187K6R3HSSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R187K6R3HSSL-ND
Tantalum Capacitors T95R187K6R3HSSL-ND
180µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 80mOhm

180µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 80mOhm

Buy Now Datasheet
Tantalum Capacitors - T95R187K6R3HSSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R187K6R3HSSL
Tantalum Capacitors T95R187K6R3HSSL
CAP TANT 180UF 10% 6.3V 2824

CAP TANT 180UF 10% 6.3V 2824

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95R187K6R3HSSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R187K6R3HSSL
Capacitors - Tantalum Capacitors T95R187K6R3HSSL
CAP TANT 180UF 10% 6.3V 2824

CAP TANT 180UF 10% 6.3V 2824

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95R187K6R3HSSL-ND T95R187K6R3HSSL T95R187K6R3HSSL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 180 microF 180 microF 180 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100122FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers