Vishay Intertechnology, Inc. Tantalum Capacitors T95R157K020EZAL

Description
150µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 75mOhm
Request a Quote Datasheet
Description
150µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 75mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R157K020EZAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R157K020EZAL-ND
Tantalum Capacitors T95R157K020EZAL-ND
150µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 75mOhm

150µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 75mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95R157K020EZAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R157K020EZAL
Capacitors - Tantalum Capacitors T95R157K020EZAL
CAP TANT 150UF 10% 20V 2824

CAP TANT 150UF 10% 20V 2824

Supplier's Site
Tantalum Capacitors - T95R157K020EZAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R157K020EZAL
Tantalum Capacitors T95R157K020EZAL
CAP TANT 150UF 10% 20V 2824

CAP TANT 150UF 10% 20V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95R157K020EZAL-ND T95R157K020EZAL T95R157K020EZAL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 226XMPL020MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P700HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details