Vishay Intertechnology, Inc. Tantalum Capacitors T95R157K010EZAL

Description
150µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 65mOhm
Request a Quote Datasheet
Description
150µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 65mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R157K010EZAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R157K010EZAL-ND
Tantalum Capacitors T95R157K010EZAL-ND
150µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 65mOhm

150µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 65mOhm

Buy Now Datasheet
Tantalum Capacitors - T95R157K010EZAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R157K010EZAL
Tantalum Capacitors T95R157K010EZAL
CAP TANT 150UF 10% 10V 2824

CAP TANT 150UF 10% 10V 2824

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95R157K010EZAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R157K010EZAL
Capacitors - Tantalum Capacitors T95R157K010EZAL
CAP TANT 150UF 10% 10V 2824

CAP TANT 150UF 10% 10V 2824

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95R157K010EZAL-ND T95R157K010EZAL T95R157K010EZAL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100330FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101183U050BC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
2 suppliers