Vishay Intertechnology, Inc. Tantalum Capacitors T95R226K035ESAL

Description
22µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 240mOhm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 240mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R226K035ESAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R226K035ESAL-ND
Tantalum Capacitors T95R226K035ESAL-ND
22µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 240mOhm

22µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 240mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95R226K035ESAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R226K035ESAL
Capacitors - Tantalum Capacitors T95R226K035ESAL
CAP TANT 22UF 10% 35V 2824

CAP TANT 22UF 10% 35V 2824

Supplier's Site
Tantalum Capacitors - T95R226K035ESAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R226K035ESAL
Tantalum Capacitors T95R226K035ESAL
CAP TANT 22UF 10% 35V 2824

CAP TANT 22UF 10% 35V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95R226K035ESAL-ND T95R226K035ESAL T95R226K035ESAL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101122U075AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N8R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details