Integrated Device Technology Datasheets for IC Interfaces

IC interfaces are semiconductor chips that are used to control and manage the sharing of information between devices.
IC Interfaces: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
830S21I -01 is a 1-to-1 Differential-to- LVCMOS / LVTTL translator and a member of the family of High Performance Clock Solutions from IDT . The differential input is highly flexible...
830S21I is a 1-to-1 Differential-to- LVCMOS / LVTTL translator and a member of the family of High Performance Clock Solutions from IDT . The differential input is highly flexible and...
Along with CSPUA877A or 98ULPA877A DDR2 PLL Provides a fully JEDEC compliant solution for DDR2 RDIMMs for 400, 533, 667 and 800MHz.
Alternative Products NOTICE - The following device(s) are recommended alternatives: 8304 - Low Skew,1-to-4 LVCMOS/LVTTL Fanout Buffer Alternative for 8304AMLN/T The 8304 is a low skew, 1-to-4 Fanout Buffer. The...
Alternative Products NOTICE - The following device(s) are recommended alternatives: 87016I - Low Skew,1-to-16 LVCMOS/LVTTL Clock Generator Alternative for 83940DKILF/T The 83940DI is a low skew, 1-to-18 LVPECL - to-...
The 74LVC162244A 16-bit buffer/driver is designed specifically to improve both the performance and density of 3-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters and can be used...
The 74LVC16244A 16-bit buffer/driver is designed specifically to improve both the performance and density of 3-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters and can be used...
The 74LVC16245A 16-bit high-speed, low power bus transceiver is ideal for asynchronous communication between two busses and can operate as either two independent 8-bit transceivers or one 16-bit transceiver. All...
The 74LVC16827A 20-bit buffer provides high-performance bus interface buffering for wide data/address paths or buses carrying parity and can operate as two 10-bit buffers or one 20-bit buffer. The 74LVC16827A...
The 74LVCH162244A 16-bit buffer/driver can be used as four 4-bit buffers, two 8-bit buffers, or one 16-bit buffer. This device provides true outputs and symmetrical active-low output-enable ( OE )...
The 74LVCH162245A 16-bit high-speed, low power bus transceiver is ideal for asynchronous communication between two busses and can operate as either two independent 8-bit transceivers or one 16-bit transceiver. All...
The 74LVCH16244A 16-bit buffer/driver can be used as four 4-bit buffers, two 8-bit buffers, or one 16-bit buffer. All pins of this 16-bit buffer/driver can be driven from either 3.3V...
The 74LVCH16245A 16-bit high-speed, low power bus transceiver is ideal for asynchronous communication between two busses. This device can operate as either two independent 8-bit transceivers or one 16-bit transceiver.
The 74LVCH16543A 16-bit registered transceiver can be used as two 8-bit transceivers or one 16-bit transceiver. All pins of this 16-bit registered transceiver can be driven from either 3.3V or...
The 74LVCH32245A high-speed, low power 32-bit bus transceiver is ideal for asynchronous communication between two busses. The Direction and Output Enable controls are designed to operate the device as either...
The 74LVCHR162245A is a high-speed, low power, 16-bit bus transceiver that is ideal for asynchronous communication between two buses. The Direction and Output Enable controls allow operation as either two...
The 74LVCR162245A is a high-speed, low power 16-bit bus transceiver that is ideal for asynchronous communication between two busses. The Direction and Output Enable controls are designed to operate this...
The 821024 is a single-chip, four channel PCM CODEC with onchip filters. The device provides analog-to-digital and digital-to-analog conversions and supports both a-law and m-law companding. The digital filters in...
The 821034 is a single-chip, four channel PCM CODEC with onchip filters and programmable gain setting. This device provides both m-Law and A-Law companding digital-to-analog and analog-to-digital conversions based on...
The 821054 is a feature rich, single-chip, programmable 4 channel PCM CODEC with on-chip filters. Besides the
The 830154I-08 is an LVCMOS , over-voltage tolerant clock fanout buffer targeted for clock generation in high-performance telecommunication, networking and computing applications. The device is optimized for low-skew clock distribution...
The 8302 is a low skew, 1-to-2 LVCMOS / LVTTL Fanout Buffer. The 8302 hasa single ended clock input. The single endedclock input accepts LVCMOS or LVTTL input levels. The...
The 83021I is a 1-to-1 Differential-to- LVCMOS / LVTTL Translator and a member of the family of High Performance Clock Solutions from IDT . The differential input is highly flexible...
The 83023I is a dual, 1-to-1 Differential-to- LVCMOS Translator/Fanout Buffer. The differential inputs can accept most differential signal types ( LVDS , LVHSTL , LVPECL , SSTL , and HCSL...
The 83026I is a low skew, 1-to-2 Differential-to- LVCMOS / LVTTL Fanout Buffer and a member of the family of High Performance Clock Solutions from IDT .The differential input can...
The 83026I-01 is a low skew, 1-to-2 Differential-to- LVCMOS / LVTTL Fanout Buffer. The differential input can accept most differential signal types ( LVPECL , LVDS , LVHSTL , HCSL...
The 8302I is a low skew, 1-to-2 LVCMOS Fanout Buffer. The 8302I has a single ended clock input. The single ended clock input accepts LVCMOS or LVTTL input levels. The...
The 8302I-01 is a low skew, 1-to-2 LVCMOS / LVTTL Fanout Buffer w/Complementary Output. The 8302I-01 has a single ended clock input. The single ended clock input accepts LVCMOS or...
The 8304I is a low skew, 1-to-4 Fanout Buffer. The 8304I is characterized at full 3.3V for input VDD , and mixed 3.3V and 2.5V for output operating supply modes...
The 8305 is a low skew, 1-to-4, Differential/ LVCMOS -to- LVCMOS / LVTTL Fanout Buffer and a member of the family of High Performance Clock Solutions from IDT . The...
The 83054I is a low skew, 4:1, Single-ended Multiplexer and a member of the family of High Performance Clock Solutions from IDT . The 83054I has four selectable singleended clock...
The 83054I-01 is a 4-bit, 2:1, Single-ended Multiplexer and a member of the family of High Performance Clock Solutions from IDT . The 83054I-01 has two selectable single-ended clock inputs...
The 83056I is a low skew, 6:1, Single-ended Multiplexer. The 83056I has six selectable singleended clock inputs and one single-ended clock output. The output has a VDDO pin which may...
The 83056I-01 is a 6-bit, 2:1, Single-ended LVCMOS Multiplexer and a member of the family of High Performance Clock Solutions from IDT . The 83056I-01 has two selectable single-ended LVCMOS...
The 830584I is a low skew, general purpose PCI -X 1-to-4 Fanout Buffer and a member of the family of High Performance Clock Solutions from IDT . Guaranteed output and...
The 83058I is a low skew, 8:1, Single-ended Multiplexer and a member of the family of High Performance Clock Solutions from IDT . The 83058I has eight selectable singleended clock...
The 8305I is a low skew, 1-to-4, Differential/ LVCMOS -to- LVCMOS / LVTTL Fanout Buffer. The 8305I has selectable clock inputs that accept either differential or single ended input levels.
The 8308I is a low-skew, 1-to-8 Fanout Buffer. The 8308I has two selectable clock inputs. The CLK , nCLK pair can accept most differential input levels. The LVCMOS_CLK can accept...
The 83115 is a low skew, 1-to-16 LVCMOS / LVTTL Fanout Buffer. The 83115 single-ended clock input accepts LVCMOS or LVTTL input levels. The 83115 operates at full 3.3V supply...
The 83115I is a low skew, 1-to-16 LVCMOS / LVTTL Fanout Buffer and a member of the family of High Performance Clock Solutions from IDT . The 83115I single-ended clock...
The 8312 is a low skew, 1-to-12 LVCMOS / LVTTL Fanout Buffer and a member of the family of High Performance Clock Solutions from IDT . The 8312 single-ended clock...
The 8312I is a low skew, 1-to-12 LVCMOS / LVTTL Fanout Buffer and a member of the family of High Performance Clock Solutions from IDT . The 8312I single-ended clock...
The 8316 is a low skew, 1-to-16 LVCMOS / LVTTL Fanout Buffer with 1.2V LVCMOS Outputs and a member of the family of High Performance Clock Solutions from IDT .
The 831721I is a high-performance, differential HCSL clock/data multiplexer and fanout buffer. The device is designed for the multiplexing of high-frequency clock and data signals. The device has two differential,...
The 831724I is a high-performance, differential HCSL clock/data multiplexer and fanout buffer. The device is designed for the multiplexing and fanout of high-frequency clock and data signals. The device has...
The 831752I is a high-performance, differential HCSL clock switch. The device is designed for the routing of PCIe clock signals in ATCA / AMC system and is optimized for PCIe...
The 83210 is a low skew, 1-to-10 HSTL Fanout Buffer. The class II HSTL outputs are balanced push-pull in design, capable of delivering 16mA into a 10pF load. This class...
The 8343-01 is a low skew, 1-to-16 LVCMOS / LVTTL Fanout Buffer and a member of the family of High Performance Clock Solutions from IDT . The 8343-01 single ended...
The 8344 is a low voltage, low skew, 1-to-24 Differentialto- LVCMOS Fanout Buffer. The 8344 is designed to translate any differential signal levels to LVCMOS levels. The low impedance LVCMOS...
The 8344I is a low voltage, low skew fanout buffer and a member of the family of High Performance Clock Solutions from IDT . The 8344I has two selectable clock...
The 8344I-01 is a low voltage, low skew fanout buffer. The 8344I-01 has two selectable clock inputs. The CLKx, nCLKx pairs can accept most standard differential input levels. The 8344I-01...
The 83904-02 is a low skew, high performance 1-to-4 Crystal-to- LVCMOS Fanout Buffer. The 83904-02 has selectable single-ended clock or two crystal-oscillator inputs. There is an output enable to disable...
The 83904I-02 is a low skew, high performance 1-to-4 Crystal-to- LVCMOS Fanout Buffer. The 83904I-02 has selectable single-ended clock or two crystal-oscillator inputs. There is an output enable to disable...
The 83905 is a low skew, 1-to-6 LVCMOS / LVTTL Fanout Buffer. The low impedance LVCMOS / LVTTL outputs are designed to drive 50Ω series or parallel terminated transmission lines.
The 83905-01 is a low skew, 1-to-6 LVCMOS Fanout Buffer. The low impedance LVCMOS outputs are designed to drive 50Ω series or parallel terminated transmission lines. The effective fanout can...
The 83905I is a low skew, 1-to-6 LVCMOS / LVTTL Fanout Buffer and a member of the family of High Performance Clock Solutions from IDT . The low impedance LVCMOS...
The 83908-02 is a low skew, high performance 1-to-8 Crystal Oscillator//Crystal- to- LVCMOS fanout buffer. The 83908-02 has selectable single-ended clock or two crystal-oscillator inputs. There is an output enable...
The 83908I-02 is a low skew, high performance 1-to-8 Crystal Oscillator/Crystal-t o- LVCMOS fanout buffer. The 83908I-02 has selectable single-ended clock or two crystal-oscillator inputs. There is an output enable...
The 83918I is a low skew, 1:18 Crystal-to- LVCMOS / LVTTL Fanout Buffer. The 83918I has selectable LVCMOS / LVTTL clock or crystal inputs. The low impedance LVCMOS / LVTTL...
The 83940-01 is a low skew, 1-to-18 LVPECL -to- LVCMOS / LVTTL Fanout Buffer. The 83940-01 has two selectable clock inputs. The PCLK , nPCLK pair can accept LVPECL ,...
The 83940D is a low skew, 1-to-18 LVPECL -to- LVCMOS / LVTTL Fanout Buffer. The 83940D has two selectable clock inputs. The PCLK , nPCLK pair can accept LVPECL ,...
The 83940I-01 is a low skew, 1-to-18 LVPECL -to- LVCMOS / LVTTL Fanout Buffer. The 83940I-01 has two selectable clock inputs. The PCLK , nPCLK pair can accept LVPECL or...
The 83947I is a low skew, 1-to-9 LVCMOS Fanout Buffer. The low impedance LVCMOS / LVTTL outputs are designed to drive 50Ω series or parallel terminated transmission lines. The effective...
The 83947I-147 is a low skew, 1-to-9 LVCMOS / LVTTL Fanout Buffer. The low impedance LVCMOS / LVTTL outputs are designed to drive 50Ω series or parallel terminated transmission lines.
The 83948I-01 is a low skew, 1-to-12 Differential-to- LVCMOS Fanout Buffer. The 83948I-01 has two selectable clock inputs. The CLK , nCLK pair can accept most standard differential input levels.
The 83948I-147 is a low skew, 1-to-12 Differential-to- LVCMOS / LVTTL Fanout Buffer. The 83948I-147 has two selectable clock inputs. The CLK , nCLK pair can accept most standard differential...
The 843256 is a Crystal-to-3.3V LVPECL Clock Synthesizer/Fanout Buffer designed for Fibre Channel and Gigabit Ethernet applications and is a member of the family of High Performance Clock Solutions from...
The 843256I is a Crystal-to-3.3V LVPECL Clock Synthesizer/Fanout Buffer designed for Fibre Channel and Gigabit Ethernet applications. The output frequency can be set using the frequency select pins and a...
The 844246D is a Crystal-to- LVDS Clock Synthesizer/Fanout Buffer designed for Fibre Channel frequencies and Gigabit Ethernet applications. The output frequency can be set using the frequency select pins and...
The 844246I is a Crystal-to- LVDS Clock Synthesizer/Fanout Buffer designed for Fibre Channel and Gigabit Ethernet applications. The output frequency can be set using the frequency select pins and a...
The 844256D is a Crystal-to- LVDS Clock Synthesizer/Fanout Buffer designed for SONET and Gigabit Ethernet applications. The output frequency can be set using the frequency select pins and a 25MHz...
The 844256DI is a Crystal-to- LVDS Clock Synthesizer/Fanout Buffer designed for SONET and Gigabit Ethernet applications. The output frequency can be set using the frequency select pins and a 25MHz...
The 850S1201I is a low skew12:1 Single-ended Clock Multiplexer. The 850S1201I has 12 selectable single-ended clock inputs and 1 single-ended clock output. The device operates up to 250MHz and is...
The 851010 is a 1-to-10 Differential HCSL Fanout Buffer. The 851010 is designed to translate any differential signal levels to differential HCSL output levels. An external reference resistor is used...
The 851010I is a 1-to-10 Differential HCSL Fanout Buffer. The 851010I is designed to translate any differential signal levels to differential HCSL output levels. An external reference resistor is used...
The 851021 is a 1-to-21 Differential HCSL Fanout Buffer. The 851021 is designed to translate any differential signal levels to differential HCSL output levels. An external reference resistor is used...
The 85102I is a low skew, high performance 1-to-2 Differential-to- HCSL fanout buffer. The 85102I has a differential clock input. The CLK0 , nCLK0 input pair can accept most standard...
The 85104I is a low skew, high performance 1-to-4 Differential/ LVCMOS -to-0.7V HCSL Fanout Buffer. The 85104I has two selectable clock inputs. The CLK0 , nCLK0 pair can accept most...
The 85105I is a low skew, high performance 1-to-5 Differential-to-0.7V HCSL Fanout Buffer. The 85105I has two selectable clock inputs. The CLK0 , nCLK0 pair can accept most standard differential...
The 85108I is a low skew, high performance 1-to-8 Differential-to-0.7V HCSL Clock Distribution Chip. The 85108I CLK , nCLK pair can accept most differential input levels and translates them to...
The 8516 is a low skew, high performance 1-to-16 Differential-to- LVDS Clock Distribution Chip. The 8516 CLK , nCLK pair can accept any differential input levels and translates them to...
The 8516I is a low skew, high performance 1- to-16 Differential-to- LVDS Clock Distribution Chip and a member of the HiPerClockS™ family of High Performance Clock Solutions from IDT .
The 851S201I is a high performance 2:1 Differential-to- HCSL Multiplexer with a 2 output fanout buffer. The 851S201I operates up to 250MHz and accepts HCSL and other low level differential...
The 85222-02 is a 1-to-2 LVCMOS / LVTTL -to- Differential HSTL translator. The 85222-02 has one single ended clock input. The single-ended clock input accepts LVCMOS or LVTTL input levels...
The 8523 is a low skew, high performance 1-to-4 Differential-to- HSTL Fanout Buffer. The 8523 has two selectable clock inputs. The CLK , nCLK pair can accept most standard differential...
The 8523I is a low skew, high performance 1-to-4 Differential-to- HSTL Fanout Buffer. The 8523I has two selectable clock inputs. The CLK , nCLK pair can accept most standard differential...
The 8523I-03 is a low skew, high performance 1-to-4 Differential-to- LVHSTL fanout buffer. The 8523I-03 has two selectable clock inputs.The input pairs can accept most standard differential input levels. The...
The 8524 is a low skew, 1-to-22 Differential-to- HSTL Fanout Buffer . The 8524 has two selectable clock inputs. The CLK , nCLK pair can accept most standard differential input...
The 8525 is a low skew, high performance 1-to-4 LVCMOS -to- LVHSTL fanout buffer. The 8525 has two selectable clock inputs thataccept LVCMOS or LVTTL input levels and translate them...
The 852911I is a low skew, 1-to-9 Differential-to- HSTL Fanout Buffer. The 852911I has two selectable clock inputs which can accept most differential input levels. Guaranteed output skew, part-to-part skew...
The 8530 is a low skew, 1-to-16 Differential-to- 2.5V LVPECL Fanout Buffer. The CLK , nCLK pair can accept most standard differential input levels. The high gain differential amplifier accepts...
The 8530-01 is a low skew, 1-to-16 Differential-to-3.3V LVPECL Fanout Buffer. The CLK , nCLK pair can accept most standard differential input levels. The high gain differential amplifier accepts peak-to-peak...
The 85304-01 is a low skew, high performance 1-to-5 Differential-to-3.3V LVPECL fanout buffer and a member of the family of High Performance Clock Solutions from IDT . The 85304-01 has...
The 8530I-01 is a low skew, 1-to-16 Differential- to-3.3V LVPECL Fanout Buffer. The CLK , nCLK pair can accept most standard differential input levels. The high gain differential amplifier accepts...
The 8531-01 is a low skew, high performance 1-to-9 Differential-to-3.3V LVPECL Fanout Buffer and a member of the family of High Performance Clock Solutions from IDT . The 8531-01 has...
The 85310I-01 is a low skew, high performance 1-to-10 Differential-to-2.5V /3.3V ECL / LVPECL Fanout Buffer. The CLKx, nCLKx pairs can accept most standard differential input levels. The 85310I-01 is...
The 85310I-11 is a low skew, high performance 1-to-10 Differential-to-2.5V /3.3V ECL / LVPECL Fanout Buffer. The CLKx, nCLKx pairs can accept most standard differential input levels. The 85310I-11 is...
The 85311 is a low skew, high perfor- mance 1-to-2 Differential-to-2.5V /3.3V ECL / LVPECL Fanout Buffer. The CLK , nCLK pair can accept most standard differential input levels.The 85311...
The 85311I is a low skew, high performance 1-to-2 Differential-to-2.5V /3.3V ECL / LVPECL Fanout Buffer and a member of the HiPerClockS™ family of High Performance Clock Solutions from IDT...
The 85314I-01 is a low skew, high performance 1-to-5 Differential-to-2.5V /3.3V LVPECL Fanout Buffer.The 85314I-01 has two selectable clock inputs. The CLK0 , nCLK0 pair can accept most standarddifferential input...
The 85314I-11 is a low skew, high performance 1-to-5 Differential-to-2.5V /3.3V LVPECL fanout buffer. The 85314I-11 has two selectable differential clock inputs. The CLK0 , nCLK0 and CLK1 , nCLK1...
The 85320I is a LVCMOS / LVTTL -to-Differential 3.3V, 2.5V LVPECL translator. The 85320I has a single ended clock input. The single ended clock input accepts LVCMOS or LVTTL input...
The 85322 is a Dual LVCMOS / LVTTL -to- Differential 2.5V / 3.3V LVPECL translator. The 85322 has selectable single ended clock inputs. The single ended clock input accepts LVCMOS...
The 85322I is a Dual LVCMOS / LVTTL -to- Differential 2.5V / 3.3V LVPECL translator. The 85322I has selectable single ended clock inputs. The single ended clock input accepts LVCMOS...
The 8533-01 is a low skew, high performance 1-to-4 Differential-to-3.3V LVPECL Fanout Buffer. The 8533- 01 has two selectable clock inputs. The CLK , nCLK pair can accept most standard...
The 8533-11 is a low skew, high performance 1-to-4 Crystal Oscillator/Different ial-to-3.3V LVPECL fanout buffer. The 8533-11 has selectable differential clock or crystal inputs. The CLK , nCLK pair can...
The 8533I-01 is a low skew, high performance 1-to-4 Differential-to-3.3V LVPECL Fanout Buffer. The 8533I-01 has two selectable clock inputs. The CLK , nCLK pair can accept most standard differential...
The 8534-01 is a low skew, 1-to-22 Differential-to-3.3V LVPECL Fanout Buffer. The 8534-01 has two selectable clock inputs. The CLK , nCLK pair can accept most standard differential input levels.
The 8534I-13 is a low skew, high performance 1-to-4 Crystal Oscillator/ LVCMOS -to-3.3V LVPECL / LVCMOS fanout buffer and a member of the HiPerClockS™ family of High Performance Clock Solutions...
The 8535-01 is a low skew, high performance 1-to-4 LVCMOS / LVTTL -to-3.3V LVPECL fanout buffer and a member of the HiPerClockS™ family of High Performance Clock Solutions from IDT...
The 8535-31 is a low skew, high performance 1-to-4 3.3V Crystal Oscillator/ LVCMOS -to-3.3V LVPECL fanout buffer and a member of the HiPerClockS™ family of High Performance Clock Solutions from...
The 85352I is a 12 bit, 2-to-1 LVPECL Clock Buffer. Individual input select controls support independent multiplexer operation from a common clock input source. Clock inputs accept most standard differential...
The 8535I-01 is a low skew, high performance 1-to-4 LVCMOS / LVTTL -to-3.3V LVPECL fanout buffer. The 8535I-01 has two single ended clock inputs. the single ended clock input accepts...
The 8535I-31 is a low skew, high performance 1-to-4 3.3V Crystal Oscillator/ LVCMOS -to-3.3V LVPECL fanout buffer. The 8535I-31 has selectable single ended clock or crystal inputs. The single ended...
The 8536-01 is a low skew, high performance 1-to-6 Selectable Crystal, Single-Ended, or Differential Input-to-3.3V, 2.5V LVPECL Fanout Buffer and a member of the HiPerClockS™ family of High Performance Clock...
The 8536-02 is a low skew, high performance 1-to-6, Dual Crystal or LVCMOS Input-to-3.3V, 2.5V LVPECL Fanout Buffer. The 8536-02 has selectable crystal or single ended clock input. The single...
The 8536I-33 is a low skew, high performance 1-to-6 Crystal Oscillator/ LVCMOS -to-3.3V, 2.5V LVPECL / LVCMOS fanout buffer. The 8536I-33 has selectable single ended clock or crystal inputs. The...
The 8538-31 is a low skew, high performance 1-to-8 Crystal Oscillator/ LVCMOS -to-3.3V LVPECL Fanout Buffer. The 8538-31 has selectable single ended clock or crystal inputs. The single ended clock...
The 853S006I is a low skew, high performance 1-to-6 Differential-to-2.5V /3.3V LVPECL / ECL Fanout Buffer. The 853S006I is characterized to operate from either a 2.5V or a 3.3V power...
The 853S011BI is a low skew, high performance 1-to-2 Differential-to-2.5V /3.3V LVPECL / ECL Fanout Buffer. The 853S011BI is characterized to operate from either a 2.5V or a 3.3V power...
The 853S011CI is a low skew, high performance 1-to-2 Differential-to-2.5V /3.3V LVPECL / ECL Fanout Buffer. The 853S011CI is characterized to operate from either a 2.5V or a 3.3V power...
The 853S012I is an 12:1 Differential-to-3.3V or 2.5V LVPECL Clock/Data Multiplexer which can operate up to 3.2GHz. The 853S012I has twelve differential selectable clock inputs. The CLK , nCLK input...
The 853S013I is a low skew, high performance dual 1-to-3 Differential-to-2.5V , 3.3V LVPECL / ECL Fanout Buffer. The 853S013I operates with a positive or negative power supply at 2.5V...
The 853S014I is a low skew, high performance 1-to-5, 2.5V/3.3V Differential-to- LVPECL / ECL Fanout Buffer. The 853S014I has two selectable clock inputs. Guaranteed output and part-to-part skew characteristics make...
The 853S024 is a low skew, 1-to-24 Differential-to-3.3V , 2.5V LVPECL Fanout Buffer. The PCLK , nPCLK pair can accept most standard differential input levels. The 853S024 is characterized to...
The 853S031I is a low skew, high performance 1-to-9 Differential-to-2.5V /3.3V LVPECL / ECL Fanout Buffer. The 853S031I has two selectable clock inputs. The CLK , nCLK pair can accept...
The 853S058I is an 8:1 Differential-to-3.3V or 2.5V LVPECL / ECL Clock Multiplexer which can operate up to 2.5 GHz. The 853S058I has 8 differential selectable clock inputs. The PCLK...
The 853S111AI is a low skew, high performance 1-to-10 Differential-to-2.5V /3.3V LVPECL / ECL Fanout Buffer. The 853S111AI is characterized to operate from either a 2.5V or a 3.3V power...
The 853S111BI is a low skew, high performance 1-to-10 Differential-to-2.5V / 3.3V LVPECL / ECL Fanout Buffer. The 853S111BI is characterized to operate from either a 2.5V or a 3.3V...
The 853S12I is a low skew, 1-to-12 Differentialto- 3.3V, 2.5V LVPECL Fanout Buffer and a member of the HiPerClockS™ family of High Performance Clock Solutions from IDT . The PCLK...
The 853S310I is a low skew, high performance 1-to-8 Differential-to-3.3V LVPECL / ECL Fanout Buffer. The PCLKx, nPCLKx pairs can accept LVPECL , LVDS , CML and SSTL differential input...
The 853S9252I is a 2.5V/3.3V ECL / LVPECL fanout buffer designed for high-speed, low phase-noise wireless infrastructure applications. The device fanouts a differential input signal to two ECL / LVPECL...
The 85408 is a low skew, high performance 1-to-8 Differential-to- LVDS Clock Distribution Chip from IDT . The 85408 CLK , nCLK pair can accept most differential input levels and...
The 85408I is a low skew, high performance 1-to-8 Differential-to- LVDS Clock Distribution Chip and a member of the family of High Performance Clock Solutions from IDT . The 85408I...
The 854104 is a low skew, high performance 1-to-4 Differential-to- LVDS Clock Fanout Buffer and a member of the HiPerClockS™ family of High Performance Clock Solutions from IDT . Utilizing...
The 854104I is a low skew, high performance 1-to-4 Differential-to- LVDS Clock Fanout Buffer. Utilizing Low Voltage Differential Signaling ( LVDS ), the 854104I provides a low power, low noise,...
The 854105 is a low skew, high performance 1-to-4 LVCMOS / LVTTL -to- LVDS Clock Fanout Buffer. Utilizing Low Voltage Differential Signaling ( LVDS ), the 854105 provides a low...
The 854105I is a low skew, high performance 1-to-4 LVCMOS / LVTTL -to- LVDS Clock Fanout Buffer. Utilizing Low Voltage Differential Signaling ( LVDS ), the 854105I provides a low...
The 85411 is a low skew, high performance 1-to-2 Differential-to- LVDS Fanout Buffer and a member of the family of High Performance Clock Solutions from IDT . The CLK ,...
The 854110I is a high-performance differential LVDS clock fanout buffer. The device is designed for signal fanout of high-frequency, low phase-noise clock signals. The selected differential input signal is distributed...
The 85411I is a low skew, high performance 1-to-2 Differential-to- LVDS Fanout Buffer and a member of the family of High Performance Clock Solutions from IDT . The CLK ,...
The 8543 is a low skew, high performance 1-to-4 Differential-to- LVDS Clock Fanout Buffer. Utilizing Low Voltage Differential Signaling ( LVDS ) the 8543 provides a low power, low noise,...
The 8543I is a low skew, high performance 1-to-4 Differential-to- LVDS Clock Fanout Buffer. Utilizing Low Voltage Differential Signaling ( LVDS ) the 8543I provides a low power, low noise,...
The 8545 is a low skew, high performance 1-to-4 LVCMOS / LVTTL -to- LVDS Clock Fanout Buffer and a member of the family of High Performance Clock Solutions from IDT...
The 8545-01 is a low skew, high performance 1-to-4 LVCMOS / LVTTL -to- LVDS Clock Fanout Buffer. Utilizing Low Voltage Differential Signaling ( LVDS ) the 8545-01 provides a low...
The 8545I is a low skew, high performance 1-to-4 LVCMOS / LVTTL -to- LVDS Clock Fanout Buffer and a member of the family of High Performance Clock Solutions from IDT...
The 8546-01 is a low skew, high performance 1-to-6 Crystal Oscillator-to- LVDS Fanout Buffer. The 8546-01 has selectable crystal, single ended or differential clock inputs. The single-ended clock input accepts...
The 854S006I is a low skew, high performance 1-to-6 Differential-to- LVDS Fanout Buffer. The CLK , nCLK pair can accept most standard differential input levels. The 854S006I is characterized to...
The 854S036 is a low skew, high performance Dual Differential-to- LVDS Fanout Buffer. One of the two fanout buffers has 3 LVDS outputs, the other has 6 LVDS outputs. The...
The 854S057BI is a 4:1 or 2:1 LVDS Clock Multiplexer which can operate up to 2GHz. The PCLK , nPCLK pairs can accept most standard differential input levels. Internal termination...
The 854S057I is a 4:1 or 2:1 LVDS Clock Multiplexer which can operate up to 2GHz. The PCLK , nPCLK pairs can accept most standard differential input levels. Internal termination...
The 854S058I is an 8:1 Differential-to- LVDS Clock Multiplexer which can operate up to 2.5GHz. The 854S058I has 8 selectable differential clock inputs. The PCLK , nPCLK input pairs can...
The 854S1208I is a low skew, 8 output LVDS Fanout Buffer with selectable divider. The 854S1208I has 2 selectable inputs that accept a variety of differential input types. The device...
The 854S204I is a low skew, high performance dual, programmable 1-to-2 Differential-to- LVDS , LVPECL Fanout Buffer. The PCLKx, nPCLKx pairs can accept most standard differential input levels. With the...
The 854S54I -01 is a 2:1/1:2 Multiplexer. The 2:1 Multiplexer allows one of two inputs to be selected onto one output pin and the 1:2 MUX switches one input to...
The 854S54I -02 is a dual 2:1 and 1:2 Multiplexer. The 2:1 Multiplexer allows one of 2 inputs to be selected onto one output pin and the 1:2 MUX switches...
The 854S54I is a dual 2:1 and 1:2 Multiplexer. The 2:1 Multiplexer allows one of 2 inputs to be selected onto one output pin and the 1:2 MUX switches one...
The 854S712I is a differential, high-speed 1:2 data/clock fanout buffer and line driver. The outputs support pre-emphasis in order to drive backplanes and long transmission lines while reducing inter-symbol interference...
The 855S54I is a dual 2:1 and 1:2 Multiplexer. The 2:1 Multiplexer allows one of 2 inputs to be selected onto one output pin and the 1:2 MUX switches one...
The 858S011I is a high speed 1-to-2 Differential-to- CML Fanout Buffer. The 858S011I is optimized for high speed and very low output skew, making it suitable for use in demanding...
The 859S0424I is a 4:4 Differential-to- LVPECL / LVDS Clock Multiplexer which can operate up to 3GHz. The outputs for this device can either be programmed to give LVPECL or...
The 86004 is a high performance 1:4 LVCMOS / LVTTL Clock Buffer. The 86004 has a fully integrated PLL and can be configured as zero delay buffer and has an...
The 86004-01 is a high performance 1-to-4 LVCMOS / LVTTL Clock Buffer and a member of the family of High Performance Clock Solutions from IDT . The 86004-01 has a...
The 86004I is a high performance 1:4 LVCMOS / LVTTL Clock Buffer. The 86004I has a fully integrated PLL and can be configured as zero delay buffer and has an...
The 87002-05 is a 1:2 LVCMOS / LVTTL low phase noise Zero Delay Buffer and is optimized for audio frequencies. The device uses third generation FemtoClock® Technology for an optimum...
The 87004I-03 is a low skew, ÷1, ÷2 ÷3, ÷4 ÷5, ÷6 ÷8, ÷16 LVCMOS / LVTTL Fanout Buffer/Divider. The 87004I-03 has selectable clock inputs that accept single ended input...
The 870S208 is a low skew, 8 output LVCMOS / LVTTL Fanout Buffer with selectable divider. The 870S208 has 2 selectable inputs that accept a variety of differential input types.
The 8731-01 is a low voltage, low skew, 1-to-11 Differential-to-3.3V LVPECL Clock Multiplier/Zero Delay Buffer. With output frequencies up to 700MHz the 8731-01 is targeted at high performance clock applications.
The 8735BI -01 is a highly versatile 1:5 Differential- to-3.3V LVPECL clock generator. The 8735BI -01 has a fully integrated PLL and can be configured as zero delay buffer, multiplier...
The 8737I-11 is a low skew, high performance Differential-to-3.3V LVPECL ClockGenerator/Divid er. The 8737I-11 has two selectable clock inputs. The CLK , nCLK pair can acceptmost standard differential input levels.
The 874208I is a high-performance differential LVDS clock divider and fanout buffer. The device is designed for the frequency division and signal fanout of high-frequency, low phase-noise clocks. The 874208I...
The 874328I-01 is a high-performance differential ÷1 and ÷4 clock divider and fanout buffer. The device is designed for the frequency-division and signal fanout of high-frequency, low phase-noise clock signals.
The 8752 is a low voltage, low skew LVCMOS clock generator. With output frequencies up to 240MHz, the 8752 is targeted for high performance clock applcations. Along with a fully...
The 8752I is a low voltage, low skew LVCMOS clock generator. With output up to 240MHz, the 8752I is targeted for high performance clock applications. Along with a fully integrated...
The 87972I is a low skew, LVCMOS / LVTTL Clock Generator. The 87972I has three selectable inputs and provides fourteen LVCMOS / LVTTL outputs. The 87972I is a highly flexible...
The 87972I-147 is a low skew, LVCMOS / LVTTL Clock Generator and a member of the family of High Performance Clock Solutions from IDT . The 87972I-147 has three selectable...
The 879S216I -02 is a Differential-to- LVPECL / LVDS Clock Divider which can operate up to 2.5GHz. 879S216I -02 has 2 selectable differential clock inputs. The fully differential architecture and...
The 889474 is a high speed 2-to-1 differential multiplexer with integrated 2 output LVDS fanout buffer and internal termination and is a member of the family of high performance clock...
The 89HPEB383 provides a high performance, small footprint bridge from single lane PCI Express to 32 bit PCI . The device's PCI interface can operate up to 66 MHz. Three...
The ICS85222I -02 is a 1-to-2 LVCMOS / LVTTL -to- Differential HSTL translator. The ICS85222I -02 has one single-ended clock input. The single-ended clock input accepts LVCMOS or LVTTL input...
The ICS85304I -01 is a low skew, high performance 1-to-5 Differential-to-3.3V LVPECL fanout buffer. The ICS85304I -01 has two selectable clock inputs. The CLKx, nCLKx pairs can accept most standard...
The ICS853S004I is a low skew, high performance 1-to-4, 2.5V/3.3V Differential-to- LVPECL Fanout Buffer. Guaranteed output and part-to-part skew characteristics make the ICS853S004I ideal for those applications demanding well defined...
The ICS8543 -09 is a low skew, high performance1-to-4 Differential-to- LVDS Clock Fanout Buffer. Utilizing Low Voltage Differential Signaling ( LVDS ) the ICS8543 -09 provides a low power, low...
The ICS87001 -01 is a low skew, ÷1, ÷2, ÷3, ÷4, ÷5, ÷6, ÷8, ÷16 LVCMOS / LVTTL Fanout Buffer/Divider. The ICS87001 -01 has selectable clock inputs that accept single...
The ICS87001I -01 is a low skew, ÷1, ÷2, ÷3, ÷4, ÷5, ÷6, ÷8, ÷16 LVCMOS / LVTTL Clock Divider. The ICS87001I -01 has selectable clock inputs that accept single...
The LVC162245A is designed for asynchronous communication between data buses and can be used as two 8-bit transceivers or one 16-bit transceiver. The output-enable ( OE ) input can be...

<< Prev Next >>