Integrated Device Technology Low Skew,1-to-2 LVCMOS/LVTTL Fanout Buffer 8302AMLFT

Description
The 8302 is a low skew, 1-to-2 LVCMOS / LVTTL Fanout Buffer. The 8302 hasa single ended clock input. The single endedclock input accepts LVCMOS or LVTTL input levels. The 8302 features a pair of LVCMOS / LVTTL outputs. The 8302 is characterized at full 3.3V for input VDD ,and mixed 3.3V and 2.5V for output operating supply modes ( VDDO ). Guaranteed output and part-to-part skew characteristics make the 8302 ideal for clock distribution applications demanding well defined performance and repeatibility.
Datasheet
Description
The 8302 is a low skew, 1-to-2 LVCMOS / LVTTL Fanout Buffer. The 8302 hasa single ended clock input. The single endedclock input accepts LVCMOS or LVTTL input levels. The 8302 features a pair of LVCMOS / LVTTL outputs. The 8302 is characterized at full 3.3V for input VDD ,and mixed 3.3V and 2.5V for output operating supply modes ( VDDO ). Guaranteed output and part-to-part skew characteristics make the 8302 ideal for clock distribution applications demanding well defined performance and repeatibility.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew,1-to-2 LVCMOS/LVTTL Fanout Buffer - 8302AMLFT - Integrated Device Technology
San Jose, CA, USA
Low Skew,1-to-2 LVCMOS/LVTTL Fanout Buffer
8302AMLFT
Low Skew,1-to-2 LVCMOS/LVTTL Fanout Buffer 8302AMLFT
The 8302 is a low skew, 1-to-2 LVCMOS / LVTTL Fanout Buffer. The 8302 hasa single ended clock input. The single endedclock input accepts LVCMOS or LVTTL input levels. The 8302 features a pair of LVCMOS / LVTTL outputs. The 8302 is characterized at full 3.3V for input VDD ,and mixed 3.3V and 2.5V for output operating supply modes ( VDDO ). Guaranteed output and part-to-part skew characteristics make the 8302 ideal for clock distribution applications demanding well defined performance and repeatibility.

The 8302 is a low skew, 1-to-2 LVCMOS / LVTTL Fanout Buffer. The 8302 hasa single ended clock input. The single endedclock input accepts LVCMOS or LVTTL input levels. The 8302 features a pair of LVCMOS / LVTTL outputs. The 8302 is characterized at full 3.3V for input VDD ,and mixed 3.3V and 2.5V for output operating supply modes ( VDDO ). Guaranteed output and part-to-part skew characteristics make the 8302 ideal for clock distribution applications demanding well defined performance and repeatibility.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 8302AMLFT
Product Name Low Skew,1-to-2 LVCMOS/LVTTL Fanout Buffer
Technology CMOS
Device Type Buffer
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

 - AMT49406GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN24
View Details
RF Front End (LNA + PA) - 2312-QM14068SB-ND - DigiKey
Specs
Device Type Front End
Package Type 9-SMD, No Lead
Pins 9 #
View Details
Interface module - 704-5234 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Modems - ICs and Modules - SI2417-C-FT - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage Other; 3.3V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers