Integrated Device Technology Low Skew,1-to-12 Differential-to-LVCMOS/LVTTL Fanout Buffer 83948AYI-147LF

Description
The 83948I-147 is a low skew, 1-to-12 Differential-to- LVCMOS / LVTTL Fanout Buffer. The 83948I-147 has two selectable clock inputs. The CLK , nCLK pair can accept most standard differential input levels. The LVCMOS_CLK can accept LVCMOS or LVTTL input levels. The low impedance LVCMOS / LVTTL outputs are designed to drive 50ω series or parallel terminated transmission lines. The effective fanout can be increased from 12 to 24 by utilizing the ability of the outputs to drive two series terminated lines. The 83948I-147 is characterized at full 3.3V, full 2.5V or mixed 3.3V core/2.5V output operating supply modes. Guaranteed output and part-to-part skew characteristics make the 83948I-147 ideal for those clock distribution applications demanding well defined performance and repeatability.
Datasheet
Description
The 83948I-147 is a low skew, 1-to-12 Differential-to- LVCMOS / LVTTL Fanout Buffer. The 83948I-147 has two selectable clock inputs. The CLK , nCLK pair can accept most standard differential input levels. The LVCMOS_CLK can accept LVCMOS or LVTTL input levels. The low impedance LVCMOS / LVTTL outputs are designed to drive 50ω series or parallel terminated transmission lines. The effective fanout can be increased from 12 to 24 by utilizing the ability of the outputs to drive two series terminated lines. The 83948I-147 is characterized at full 3.3V, full 2.5V or mixed 3.3V core/2.5V output operating supply modes. Guaranteed output and part-to-part skew characteristics make the 83948I-147 ideal for those clock distribution applications demanding well defined performance and repeatability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew,1-to-12 Differential-to-LVCMOS/LVTTL Fanout Buffer - 83948AYI-147LF - Integrated Device Technology
San Jose, CA, USA
Low Skew,1-to-12 Differential-to-LVCMOS/LVTTL Fanout Buffer
83948AYI-147LF
Low Skew,1-to-12 Differential-to-LVCMOS/LVTTL Fanout Buffer 83948AYI-147LF
The 83948I-147 is a low skew, 1-to-12 Differential-to- LVCMOS / LVTTL Fanout Buffer. The 83948I-147 has two selectable clock inputs. The CLK , nCLK pair can accept most standard differential input levels. The LVCMOS_CLK can accept LVCMOS or LVTTL input levels. The low impedance LVCMOS / LVTTL outputs are designed to drive 50ω series or parallel terminated transmission lines. The effective fanout can be increased from 12 to 24 by utilizing the ability of the outputs to drive two series terminated lines. The 83948I-147 is characterized at full 3.3V, full 2.5V or mixed 3.3V core/2.5V output operating supply modes. Guaranteed output and part-to-part skew characteristics make the 83948I-147 ideal for those clock distribution applications demanding well defined performance and repeatability.

The 83948I-147 is a low skew, 1-to-12 Differential-to- LVCMOS / LVTTL Fanout Buffer. The 83948I-147 has two selectable clock inputs. The CLK , nCLK pair can accept most standard differential input levels. The LVCMOS_CLK can accept LVCMOS or LVTTL input levels. The low impedance LVCMOS / LVTTL outputs are designed to drive 50Ω series or parallel terminated transmission lines. The effective fanout can be increased from 12 to 24 by utilizing the ability of the outputs to drive two series terminated lines. The 83948I-147 is characterized at full 3.3V, full 2.5V or mixed 3.3V core/2.5V output operating supply modes. Guaranteed output and part-to-part skew characteristics make the 83948I-147 ideal for those clock distribution applications demanding well defined performance and repeatability.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 83948AYI-147LF
Product Name Low Skew,1-to-12 Differential-to-LVCMOS/LVTTL Fanout Buffer
Technology CMOS
Device Type Buffer
Supply Voltage 2.5V; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 565-ATS343LSPTN-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Tape & Reel (TR)
View Details
RF Front End (LNA + PA) - 2312-QPF4259SRDKR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-4306/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Communication Interface Chip/UART/485/232 >> USB ICs - CP2102-GMR - LCSC Electronics Technology (HK) Limited
Specs
Technology USB
Device Type Transceiver; UART
Features RoHS
View Details