Integrated Device Technology LVCMOS/LVTTL Clock Divider 87001BG-01LF

Description
The ICS87001 -01 is a low skew, ÷1, ÷2, ÷3, ÷4, ÷5, ÷6, ÷8, ÷16 LVCMOS / LVTTL Fanout Buffer/Divider. The ICS87001 -01 has selectable clock inputs that accept single ended input levels. Output enable pin controls whether the output is in the active or high impedance state. The ICS87001 -01 is characterized at 3.3V, 2.5V and mixed 3.3V/2.5V, 3.3V/1.8V, 2.5V/1.8V input/output supply operating modes.Guaranteed part-to-part skew characteristics make the ICS87001 -01 ideal for those applications demanding well defined performance and repeatability.
Datasheet
Description
The ICS87001 -01 is a low skew, ÷1, ÷2, ÷3, ÷4, ÷5, ÷6, ÷8, ÷16 LVCMOS / LVTTL Fanout Buffer/Divider. The ICS87001 -01 has selectable clock inputs that accept single ended input levels. Output enable pin controls whether the output is in the active or high impedance state. The ICS87001 -01 is characterized at 3.3V, 2.5V and mixed 3.3V/2.5V, 3.3V/1.8V, 2.5V/1.8V input/output supply operating modes.Guaranteed part-to-part skew characteristics make the ICS87001 -01 ideal for those applications demanding well defined performance and repeatability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LVCMOS/LVTTL Clock Divider - 87001BG-01LF - Integrated Device Technology
San Jose, CA, USA
LVCMOS/LVTTL Clock Divider
87001BG-01LF
LVCMOS/LVTTL Clock Divider 87001BG-01LF
The ICS87001 -01 is a low skew, ÷1, ÷2, ÷3, ÷4, ÷5, ÷6, ÷8, ÷16 LVCMOS / LVTTL Fanout Buffer/Divider. The ICS87001 -01 has selectable clock inputs that accept single ended input levels. Output enable pin controls whether the output is in the active or high impedance state. The ICS87001 -01 is characterized at 3.3V, 2.5V and mixed 3.3V/2.5V, 3.3V/1.8V, 2.5V/1.8V input/output supply operating modes.Guaranteed part-to-part skew characteristics make the ICS87001 -01 ideal for those applications demanding well defined performance and repeatability.

The ICS87001 -01 is a low skew, ÷1, ÷2, ÷3, ÷4, ÷5, ÷6, ÷8, ÷16 LVCMOS / LVTTL Fanout Buffer/Divider. The ICS87001 -01 has selectable clock inputs that accept single ended input levels. Output enable pin controls whether the output is in the active or high impedance state. The ICS87001 -01 is characterized at 3.3V, 2.5V and mixed 3.3V/2.5V, 3.3V/1.8V, 2.5V/1.8V input/output supply operating modes.Guaranteed part-to-part skew characteristics make the ICS87001 -01 ideal for those applications demanding well defined performance and repeatability.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 87001BG-01LF
Product Name LVCMOS/LVTTL Clock Divider
Technology CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4979GLPTR-T - 1000020-A4979GLPTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4506TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-455 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF and mmW Front End Module - SE5502L-R - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.6V; Other; 3.6
Package Type QFNL; QFN
View Details
3 suppliers