Integrated Device Technology Low Skew,1-to-4 Differential-to-LVHSTL Fanout Buffer 8523AGI-03LNT

Description
The 8523I-03 is a low skew, high performance 1-to-4 Differential-to- LVHSTL fanout buffer. The 8523I-03 has two selectable clock inputs.The input pairs can accept most standard differential input levels. The clock enable is internally synchronized toeliminate runt pulses on the outputs during asynchronousassertio n/deassertion of the clock enable pin. Guaranteed output and part-to-part skew characteristics make the 8523I-03 ideal for those applications demanding well defined performance and repeatability.
Datasheet
Description
The 8523I-03 is a low skew, high performance 1-to-4 Differential-to- LVHSTL fanout buffer. The 8523I-03 has two selectable clock inputs.The input pairs can accept most standard differential input levels. The clock enable is internally synchronized toeliminate runt pulses on the outputs during asynchronousassertio n/deassertion of the clock enable pin. Guaranteed output and part-to-part skew characteristics make the 8523I-03 ideal for those applications demanding well defined performance and repeatability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew,1-to-4 Differential-to-LVHSTL Fanout Buffer - 8523AGI-03LNT - Integrated Device Technology
San Jose, CA, USA
Low Skew,1-to-4 Differential-to-LVHSTL Fanout Buffer
8523AGI-03LNT
Low Skew,1-to-4 Differential-to-LVHSTL Fanout Buffer 8523AGI-03LNT
The 8523I-03 is a low skew, high performance 1-to-4 Differential-to- LVHSTL fanout buffer. The 8523I-03 has two selectable clock inputs.The input pairs can accept most standard differential input levels. The clock enable is internally synchronized toeliminate runt pulses on the outputs during asynchronousassertio n/deassertion of the clock enable pin. Guaranteed output and part-to-part skew characteristics make the 8523I-03 ideal for those applications demanding well defined performance and repeatability.

The 8523I-03 is a low skew, high performance 1-to-4 Differential-to- LVHSTL fanout buffer. The 8523I-03 has two selectable clock inputs.The input pairs can accept most standard differential input levels. The clock enable is internally synchronized toeliminate runt pulses on the outputs during asynchronousassertion/deassertion of the clock enable pin. Guaranteed output and part-to-part skew characteristics make the 8523I-03 ideal for those applications demanding well defined performance and repeatability.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 8523AGI-03LNT
Product Name Low Skew,1-to-4 Differential-to-LVHSTL Fanout Buffer
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4979GLPTR-T - 1000020-A4979GLPTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4506SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-4306/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Interface - Telecom - SI32260-C-FM - 894450-SI32260-C-FM - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 60-QFN (8x8)
View Details
4 suppliers