Integrated Device Technology Low Skew,1-to-22 Differential-to-HSTL Fanout Buffer 8524AYLF

Description
The 8524 is a low skew, 1-to-22 Differential-to- HSTL Fanout Buffer . The 8524 has two selectable clock inputs. The CLK , nCLK pair can accept most standard differential input levels. The PCLK , nPCLK pair can accept LVPECL , CML , or SSTL input levels. The device is internally synchronized to eliminate runt pulses on the outputs during asynchronous assertion/deassertio n of the OE pin. The 8524's low output and part-to-part skew characteristics make it ideal for workstation, server, and other high performance clock distribution applications.
Datasheet
Description
The 8524 is a low skew, 1-to-22 Differential-to- HSTL Fanout Buffer . The 8524 has two selectable clock inputs. The CLK , nCLK pair can accept most standard differential input levels. The PCLK , nPCLK pair can accept LVPECL , CML , or SSTL input levels. The device is internally synchronized to eliminate runt pulses on the outputs during asynchronous assertion/deassertio n of the OE pin. The 8524's low output and part-to-part skew characteristics make it ideal for workstation, server, and other high performance clock distribution applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew,1-to-22 Differential-to-HSTL Fanout Buffer - 8524AYLF - Integrated Device Technology
San Jose, CA, USA
Low Skew,1-to-22 Differential-to-HSTL Fanout Buffer
8524AYLF
Low Skew,1-to-22 Differential-to-HSTL Fanout Buffer 8524AYLF
The 8524 is a low skew, 1-to-22 Differential-to- HSTL Fanout Buffer . The 8524 has two selectable clock inputs. The CLK , nCLK pair can accept most standard differential input levels. The PCLK , nPCLK pair can accept LVPECL , CML , or SSTL input levels. The device is internally synchronized to eliminate runt pulses on the outputs during asynchronous assertion/deassertio n of the OE pin. The 8524's low output and part-to-part skew characteristics make it ideal for workstation, server, and other high performance clock distribution applications.

The 8524 is a low skew, 1-to-22 Differential-to- HSTL Fanout Buffer . The 8524 has two selectable clock inputs. The CLK , nCLK pair can accept most standard differential input levels. The PCLK , nPCLK pair can accept LVPECL , CML , or SSTL input levels. The device is internally synchronized to eliminate runt pulses on the outputs during asynchronous assertion/deassertion of the OE pin. The 8524's low output and part-to-part skew characteristics make it ideal for workstation, server, and other high performance clock distribution applications.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 8524AYLF
Product Name Low Skew,1-to-22 Differential-to-HSTL Fanout Buffer
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A6850KLTR-T - 076713-A6850KLTR-T - Win Source Electronics
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type SOIC; 8-SOIC
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4568TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 10-DFN Exposed Pad
Pins 10 #
View Details
Human Machine Interface (HMI) - 762-4306/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 722-SI2415-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
4 suppliers