Integrated Device Technology PCIe to PCI Bridge 89HPEB383ZBEMG8

Description
The 89HPEB383 provides a high performance, small footprint bridge from single lane PCI Express to 32 bit PCI . The device's PCI interface can operate up to 66 MHz. Three types of addressing modes are supported; transparent, opaque and non-transparent, giving designers flexibility.
Datasheet
Description
The 89HPEB383 provides a high performance, small footprint bridge from single lane PCI Express to 32 bit PCI . The device's PCI interface can operate up to 66 MHz. Three types of addressing modes are supported; transparent, opaque and non-transparent, giving designers flexibility.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCIe to PCI Bridge - 89HPEB383ZBEMG8 - Integrated Device Technology
San Jose, CA, USA
PCIe to PCI Bridge
89HPEB383ZBEMG8
PCIe to PCI Bridge 89HPEB383ZBEMG8
The 89HPEB383 provides a high performance, small footprint bridge from single lane PCI Express to 32 bit PCI . The device's PCI interface can operate up to 66 MHz. Three types of addressing modes are supported; transparent, opaque and non-transparent, giving designers flexibility.

The 89HPEB383 provides a high performance, small footprint bridge from single lane PCI Express to 32 bit PCI . The device's PCI interface can operate up to 66 MHz. Three types of addressing modes are supported; transparent, opaque and non-transparent, giving designers flexibility.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
PCI Interface IC
89HPEB383ZBEMG8
PCI Interface IC 89HPEB383ZBEMG8
PCI Interface IC PCIE BRIDGE

PCI Interface IC PCIE BRIDGE

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 89HPEB383ZBEMG8 89HPEB383ZBEMG8
Product Name PCIe to PCI Bridge PCI Interface IC
Technology PCI; PCI Express
Device Type PCI Bridge
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Line Interface ICs - 5455786 - RS Components, Ltd.
Specs
Device Type Transceiver; Transceiver
Features RoHS
# of Tx 1 #
View Details
2.5 V / 3.3 V 16-bit buffer/line driver; 3-state - 74ALVCH16244DGG:11 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4800SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 28-QFN Exposed Pad
Pins 28 #
View Details