Integrated Device Technology 1:2 LVCMOS/LVTTL-to-LVCMOS/LVTTL Zero Delay Buffer For Audio 87002BM-05LF

Description
The 87002-05 is a 1:2 LVCMOS / LVTTL low phase noise Zero Delay Buffer and is optimized for audio frequencies. The device uses third generation FemtoClock® Technology for an optimum of high frequency and excellent phase jitter performance, combined with a low power consumption. The device utilizes an internal feedback loop therefore eliminating the complexity of an external feedback loop. The device utilizes a 3.3V supply and is packaged in a small, lead-free (RoHS 6) 8-lead SOIC package.
Datasheet
Description
The 87002-05 is a 1:2 LVCMOS / LVTTL low phase noise Zero Delay Buffer and is optimized for audio frequencies. The device uses third generation FemtoClock® Technology for an optimum of high frequency and excellent phase jitter performance, combined with a low power consumption. The device utilizes an internal feedback loop therefore eliminating the complexity of an external feedback loop. The device utilizes a 3.3V supply and is packaged in a small, lead-free (RoHS 6) 8-lead SOIC package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:2 LVCMOS/LVTTL-to-LVCMOS/LVTTL Zero Delay Buffer For Audio - 87002BM-05LF - Integrated Device Technology
San Jose, CA, USA
1:2 LVCMOS/LVTTL-to-LVCMOS/LVTTL Zero Delay Buffer For Audio
87002BM-05LF
1:2 LVCMOS/LVTTL-to-LVCMOS/LVTTL Zero Delay Buffer For Audio 87002BM-05LF
The 87002-05 is a 1:2 LVCMOS / LVTTL low phase noise Zero Delay Buffer and is optimized for audio frequencies. The device uses third generation FemtoClock® Technology for an optimum of high frequency and excellent phase jitter performance, combined with a low power consumption. The device utilizes an internal feedback loop therefore eliminating the complexity of an external feedback loop. The device utilizes a 3.3V supply and is packaged in a small, lead-free (RoHS 6) 8-lead SOIC package.

The 87002-05 is a 1:2 LVCMOS / LVTTL low phase noise Zero Delay Buffer and is optimized for audio frequencies. The device uses third generation FemtoClock® Technology for an optimum of high frequency and excellent phase jitter performance, combined with a low power consumption. The device utilizes an internal feedback loop therefore eliminating the complexity of an external feedback loop. The device utilizes a 3.3V supply and is packaged in a small, lead-free (RoHS 6) 8-lead SOIC package.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 87002BM-05LF
Product Name 1:2 LVCMOS/LVTTL-to-LVCMOS/LVTTL Zero Delay Buffer For Audio
Technology CMOS
Device Type Buffer
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54152AW/B - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP
View Details
Telecom - SI3063-F-FS - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Features RoHS
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
View Details
Power Switch ICs - 1220365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 5.5 v
View Details
Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-DO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
7 suppliers