Integrated Device Technology Low Skew,1-to-4,LVCMOS/LVTTL-to-LVDS Fanout Buffer 854105AGLFT

Description
The 854105 is a low skew, high performance 1-to-4 LVCMOS / LVTTL -to- LVDS Clock Fanout Buffer. Utilizing Low Voltage Differential Signaling ( LVDS ), the 854105 provides a low power, low noise solution for distributing clock signals over controlled impedances of 100ω. The 854105 accepts an LVCMOS / LVTTL input level and translates it to LVDS output levels. Guaranteed output and part-to-part skew characteristics make the 854105 ideal for those applications demanding well defined performance and repeatability.
Datasheet
Description
The 854105 is a low skew, high performance 1-to-4 LVCMOS / LVTTL -to- LVDS Clock Fanout Buffer. Utilizing Low Voltage Differential Signaling ( LVDS ), the 854105 provides a low power, low noise solution for distributing clock signals over controlled impedances of 100ω. The 854105 accepts an LVCMOS / LVTTL input level and translates it to LVDS output levels. Guaranteed output and part-to-part skew characteristics make the 854105 ideal for those applications demanding well defined performance and repeatability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew,1-to-4,LVCMOS/LVTTL-to-LVDS Fanout Buffer - 854105AGLFT - Integrated Device Technology
San Jose, CA, USA
Low Skew,1-to-4,LVCMOS/LVTTL-to-LVDS Fanout Buffer
854105AGLFT
Low Skew,1-to-4,LVCMOS/LVTTL-to-LVDS Fanout Buffer 854105AGLFT
The 854105 is a low skew, high performance 1-to-4 LVCMOS / LVTTL -to- LVDS Clock Fanout Buffer. Utilizing Low Voltage Differential Signaling ( LVDS ), the 854105 provides a low power, low noise solution for distributing clock signals over controlled impedances of 100ω. The 854105 accepts an LVCMOS / LVTTL input level and translates it to LVDS output levels. Guaranteed output and part-to-part skew characteristics make the 854105 ideal for those applications demanding well defined performance and repeatability.

The 854105 is a low skew, high performance 1-to-4 LVCMOS / LVTTL -to- LVDS Clock Fanout Buffer. Utilizing Low Voltage Differential Signaling ( LVDS ), the 854105 provides a low power, low noise solution for distributing clock signals over controlled impedances of 100Ω. The 854105 accepts an LVCMOS / LVTTL input level and translates it to LVDS output levels. Guaranteed output and part-to-part skew characteristics make the 854105 ideal for those applications demanding well defined performance and repeatability.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 854105AGLFT
Product Name Low Skew,1-to-4,LVCMOS/LVTTL-to-LVDS Fanout Buffer
Technology LVDS; CMOS
Device Type Buffer
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
Serial interface - Serial Interface RS-232/485/422 - 753-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
RF Front End (LNA + PA) - 863-1373-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Front End
Package Type 16-UFQFN Exposed Pad
Pins 16 #
View Details
2 suppliers