Integrated Device Technology Low Skew,1-to-16,Differential-to-2.5V LVPECL Fanout Buffer 8530DYLF

Description
The 8530 is a low skew, 1-to-16 Differential-to- 2.5V LVPECL Fanout Buffer. The CLK , nCLK pair can accept most standard differential input levels. The high gain differential amplifier accepts peak-to-peak input voltages as small as 150mV, as long as the common mode voltage is within the specified minimum and maximum range. Guaranteed output and part-to-part skew characteristics make the 8530 ideal for those clock distribution applications demanding well defined performance and repeatability.
Datasheet
Description
The 8530 is a low skew, 1-to-16 Differential-to- 2.5V LVPECL Fanout Buffer. The CLK , nCLK pair can accept most standard differential input levels. The high gain differential amplifier accepts peak-to-peak input voltages as small as 150mV, as long as the common mode voltage is within the specified minimum and maximum range. Guaranteed output and part-to-part skew characteristics make the 8530 ideal for those clock distribution applications demanding well defined performance and repeatability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew,1-to-16,Differential-to-2.5V LVPECL Fanout Buffer - 8530DYLF - Integrated Device Technology
San Jose, CA, USA
Low Skew,1-to-16,Differential-to-2.5V LVPECL Fanout Buffer
8530DYLF
Low Skew,1-to-16,Differential-to-2.5V LVPECL Fanout Buffer 8530DYLF
The 8530 is a low skew, 1-to-16 Differential-to- 2.5V LVPECL Fanout Buffer. The CLK , nCLK pair can accept most standard differential input levels. The high gain differential amplifier accepts peak-to-peak input voltages as small as 150mV, as long as the common mode voltage is within the specified minimum and maximum range. Guaranteed output and part-to-part skew characteristics make the 8530 ideal for those clock distribution applications demanding well defined performance and repeatability.

The 8530 is a low skew, 1-to-16 Differential-to- 2.5V LVPECL Fanout Buffer. The CLK , nCLK pair can accept most standard differential input levels. The high gain differential amplifier accepts peak-to-peak input voltages as small as 150mV, as long as the common mode voltage is within the specified minimum and maximum range. Guaranteed output and part-to-part skew characteristics make the 8530 ideal for those clock distribution applications demanding well defined performance and repeatability.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 8530DYLF
Product Name Low Skew,1-to-16,Differential-to-2.5V LVPECL Fanout Buffer
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-UCN5812EPFTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 28 #
View Details
3 suppliers
Serial interface - Serial Interface RS-485 - 750-653/025-018 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Telecom - SI3005-A-FT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Features RoHS
View Details
2 suppliers