Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERFACES
INTEGRATED DEVICE TECHNOLOGY
82P2288BB -- TELECOM INTERFACE ICS
Integrated Device Technology
Telecom Interface ICs
82P2288BB
Description
Telecom Interface ICs T1/E1 TRANSCEIVER
VAST STOCK CO., LIMITED
Done
Datasheet
Description
Telecom Interface ICs T1/E1 TRANSCEIVER
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
82P2288BB
Telecom Interface ICs
82P2288BB
Telecom Interface ICs T1/E1 TRANSCEIVER
Telecom Interface ICs T1/E1 TRANSCEIVER
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
IC Interfaces
Product Number
82P2288BB
Product Name
Telecom Interface ICs
Data Rate
2048 to ? kbps
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Line Interface ICs
1913722P
Specs
Technology
RS232
Device Type
Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features
RoHS
View Details
Allegro MicroSystems Inc.
15V 60V 15mA Interface Transceiver IC
UCN5812EPF
Specs
Device Type
Transceiver
Operating Temperature
-20 C (-4 F)
Pins
28 #
View Details
2
suppliers
Skyworks Solutions, Inc.
Interface Transceiver IC
SI3200-KS
Specs
Device Type
Transceiver
Supply Voltage
Other; 3.3V, 5V
Operating Temperature
-40 C (-40 F)
View Details
3
suppliers
WAGO
Interface module
289-721
Specs
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details