Integrated Device Technology 4 Channel PCM CODEC, MPI Interface, 5.0V 821034DNG

Description
The 821034 is a single-chip, four channel PCM CODEC with onchip filters and programmable gain setting. This device provides both m-Law and A-Law companding digital-to-analog and analog-to-digital conversions based on ITU -T G.711 - G.714 specifications. The digital filters in IDT821034 provides the necessary transmit and receive filtering for voice telephone circuit to interface with time-division multiplexed systems. The IDT821034 has a flexible PCM interface with software selectable timing modes and independently programmable time slot for each transmit and receive channel. It also integrates the SLIC signaling functions through internal registers. The CODEC and SLIC control/status registers are accessed via the Serial Control Interface.
Request a Quote Datasheet
Description
The 821034 is a single-chip, four channel PCM CODEC with onchip filters and programmable gain setting. This device provides both m-Law and A-Law companding digital-to-analog and analog-to-digital conversions based on ITU -T G.711 - G.714 specifications. The digital filters in IDT821034 provides the necessary transmit and receive filtering for voice telephone circuit to interface with time-division multiplexed systems. The IDT821034 has a flexible PCM interface with software selectable timing modes and independently programmable time slot for each transmit and receive channel. It also integrates the SLIC signaling functions through internal registers. The CODEC and SLIC control/status registers are accessed via the Serial Control Interface.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Channel PCM CODEC, MPI Interface, 5.0V - 821034DNG - Integrated Device Technology
San Jose, CA, USA
4 Channel PCM CODEC, MPI Interface, 5.0V
821034DNG
4 Channel PCM CODEC, MPI Interface, 5.0V 821034DNG
The 821034 is a single-chip, four channel PCM CODEC with onchip filters and programmable gain setting. This device provides both m-Law and A-Law companding digital-to-analog and analog-to-digital conversions based on ITU -T G.711 - G.714 specifications. The digital filters in IDT821034 provides the necessary transmit and receive filtering for voice telephone circuit to interface with time-division multiplexed systems. The IDT821034 has a flexible PCM interface with software selectable timing modes and independently programmable time slot for each transmit and receive channel. It also integrates the SLIC signaling functions through internal registers. The CODEC and SLIC control/status registers are accessed via the Serial Control Interface.

The 821034 is a single-chip, four channel PCM CODEC with onchip filters and programmable gain setting. This device provides both m-Law and A-Law companding digital-to-analog and analog-to-digital conversions based on ITU -T G.711 - G.714 specifications. The digital filters in IDT821034 provides the necessary transmit and receive filtering for voice telephone circuit to interface with time-division multiplexed systems. The IDT821034 has a flexible PCM interface with software selectable timing modes and independently programmable time slot for each transmit and receive channel. It also integrates the SLIC signaling functions through internal registers. The CODEC and SLIC control/status registers are accessed via the Serial Control Interface.

Supplier's Site Datasheet
Interface - Interface - CODECs - 821034DNG - 140860-821034DNG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - 821034DNG
140860-821034DNG
Interface - Interface - CODECs - 821034DNG 140860-821034DNG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 140860-821034DNG Packaging: Tray Type: PCM, Filter Mounting: SMD (SMT) Data Interface: PCM Audio Interface Number of ADCs / DACs: 4 / 4 Sigma Delta: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 52-PQFP (14x14) Analog Supply Voltage: 4.75 V to 5.25 V Digital Supply Voltage: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 84

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 140860-821034DNG
Packaging: Tray
Type: PCM, Filter
Mounting: SMD (SMT)
Data Interface: PCM Audio Interface
Number of ADCs / DACs: 4 / 4
Sigma Delta: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 52-PQFP (14x14)
Analog Supply Voltage: 4.75 V to 5.25 V
Digital Supply Voltage: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 84

Buy Now Datasheet
Sheung Wan, Hong Kong
Interface - CODECs
821034DNG
Interface - CODECs 821034DNG
Interface - CODECs QUAD PCM CODEC

Interface - CODECs QUAD PCM CODEC

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 821034DNG 140860-821034DNG 821034DNG
Product Name 4 Channel PCM CODEC, MPI Interface, 5.0V Interface - Interface - CODECs - 821034DNG Interface - CODECs
Device Type Codec Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type PQFP QFP; 52-PQFP (14x14) PQFP-52
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32171-B-GM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Line Interface ICs - 1923298P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
Interface - CODECs - HPA02260IYZFR - Lingto Electronic Limited
Specs
Device Type Sensor Interface; Codec
View Details
2 suppliers