Integrated Device Technology Interface - Interface - Telecom - 82V2084PFG 82V2084PFG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 814355-82V2084PFG Packaging: Tray Mounting Style: SMD Function: Line Interface Unit (LIU) Interface: LIU Supplier Device Package: 128-TQFP (14x20) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 128-LQFP Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 15 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.13V ~ 3.47V Part Number Series: IDT82V2084
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 814355-82V2084PFG Packaging: Tray Mounting Style: SMD Function: Line Interface Unit (LIU) Interface: LIU Supplier Device Package: 128-TQFP (14x20) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 128-LQFP Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 15 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.13V ~ 3.47V Part Number Series: IDT82V2084
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - 82V2084PFG - 814355-82V2084PFG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - 82V2084PFG
814355-82V2084PFG
Interface - Interface - Telecom - 82V2084PFG 814355-82V2084PFG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 814355-82V2084PFG Packaging: Tray Mounting Style: SMD Function: Line Interface Unit (LIU) Interface: LIU Supplier Device Package: 128-TQFP (14x20) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 128-LQFP Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 15 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.13V ~ 3.47V Part Number Series: IDT82V2084

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 814355-82V2084PFG
Packaging: Tray
Mounting Style: SMD
Function: Line Interface Unit (LIU)
Interface: LIU
Supplier Device Package: 128-TQFP (14x20)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 128-LQFP
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 15
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.13V ~ 3.47V
Part Number Series: IDT82V2084

Buy Now
Sheung Wan, Hong Kong
Telecom Interface ICs
82V2084PFG
Telecom Interface ICs 82V2084PFG
Telecom Interface ICs QUAD LH LIU

Telecom Interface ICs QUAD LH LIU

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 814355-82V2084PFG 82V2084PFG
Product Name Interface - Interface - Telecom - 82V2084PFG Telecom Interface ICs
Device Type Sensor Interface
Supply Voltage Other; 3.13V ~ 3.47V 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specialized - 34R3435-CVR - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Sensor and Detector Interfaces - A5366CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Interface module - 704-5303 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details