Integrated Device Technology Interface - Interface - Telecom - 82V2108PX 82V2108PX

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 721912-82V2108PX Packaging: Tray Mounting Style: SMD Number of Circuits: 8 Interface: Parallel Supply Current: 160mA Categories: Integrated Circuits Supplier Device Package: 128-PQFP (14x20) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 128-BFQFP Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: IDT82V2108 Manufacturer Pack Quantity: 11 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.97V ~ 3.63V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 721912-82V2108PX Packaging: Tray Mounting Style: SMD Number of Circuits: 8 Interface: Parallel Supply Current: 160mA Categories: Integrated Circuits Supplier Device Package: 128-PQFP (14x20) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 128-BFQFP Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: IDT82V2108 Manufacturer Pack Quantity: 11 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.97V ~ 3.63V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - 82V2108PX - 721912-82V2108PX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - 82V2108PX
721912-82V2108PX
Interface - Interface - Telecom - 82V2108PX 721912-82V2108PX
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 721912-82V2108PX Packaging: Tray Mounting Style: SMD Number of Circuits: 8 Interface: Parallel Supply Current: 160mA Categories: Integrated Circuits Supplier Device Package: 128-PQFP (14x20) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 128-BFQFP Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: IDT82V2108 Manufacturer Pack Quantity: 11 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.97V ~ 3.63V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 721912-82V2108PX
Packaging: Tray
Mounting Style: SMD
Number of Circuits: 8
Interface: Parallel
Supply Current: 160mA
Categories: Integrated Circuits
Supplier Device Package: 128-PQFP (14x20)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 128-BFQFP
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: IDT82V2108
Manufacturer Pack Quantity: 11
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.97V ~ 3.63V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 721912-82V2108PX
Product Name Interface - Interface - Telecom - 82V2108PX
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-UCN5812EPFTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 28 #
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4658TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Interface module - 289-616 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Telecom - SI3019-F-GMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
View Details
2 suppliers