Integrated Device Technology Low Skew,1-to-8 Crystal-to-LVCMOS Fanout Buffer 83908AG-02LFT

Description
The 83908-02 is a low skew, high performance 1-to-8 Crystal Oscillator//Crystal- to- LVCMOS fanout buffer. The 83908-02 has selectable single-ended clock or two crystal-oscillator inputs. There is an output enable to disable the outputs by placing them into a high-impedance state. Guaranteed output and part-to-part skew characteristics make the 83908-02 ideal for those applications demanding well defined performance and repeatability.
Datasheet
Description
The 83908-02 is a low skew, high performance 1-to-8 Crystal Oscillator//Crystal- to- LVCMOS fanout buffer. The 83908-02 has selectable single-ended clock or two crystal-oscillator inputs. There is an output enable to disable the outputs by placing them into a high-impedance state. Guaranteed output and part-to-part skew characteristics make the 83908-02 ideal for those applications demanding well defined performance and repeatability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew,1-to-8 Crystal-to-LVCMOS Fanout Buffer - 83908AG-02LFT - Integrated Device Technology
San Jose, CA, USA
Low Skew,1-to-8 Crystal-to-LVCMOS Fanout Buffer
83908AG-02LFT
Low Skew,1-to-8 Crystal-to-LVCMOS Fanout Buffer 83908AG-02LFT
The 83908-02 is a low skew, high performance 1-to-8 Crystal Oscillator//Crystal- to- LVCMOS fanout buffer. The 83908-02 has selectable single-ended clock or two crystal-oscillator inputs. There is an output enable to disable the outputs by placing them into a high-impedance state. Guaranteed output and part-to-part skew characteristics make the 83908-02 ideal for those applications demanding well defined performance and repeatability.

The 83908-02 is a low skew, high performance 1-to-8 Crystal Oscillator//Crystal-to- LVCMOS fanout buffer. The 83908-02 has selectable single-ended clock or two crystal-oscillator inputs. There is an output enable to disable the outputs by placing them into a high-impedance state.
Guaranteed output and part-to-part skew characteristics make the 83908-02 ideal for those applications demanding well defined performance and repeatability.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 83908AG-02LFT
Product Name Low Skew,1-to-8 Crystal-to-LVCMOS Fanout Buffer
Technology CMOS
Device Type Buffer
Supply Voltage 2.5V; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4588TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Serial interface - Serial Interface RS-485 - 750-653/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
3.3V 5V Interface Transceiver IC - 716-SI3000-C-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature 0 C (32 F)
View Details
6 suppliers