Integrated Device Technology FemtoClock Crystal-to-LVDS Frequency Synthesizer W/Integrated Fanout Buffer 844256DGLF

Description
The 844256D is a Crystal-to- LVDS Clock Synthesizer/Fanout Buffer designed for SONET and Gigabit Ethernet applications. The output frequency can be set using the frequency select pins and a 25MHz crystal for Ethernet frequencies, or a 19.44MHz crystal for SONET . The low phase noise characteristics of the 844256D make it an ideal clock for these demanding applications.
Datasheet
Description
The 844256D is a Crystal-to- LVDS Clock Synthesizer/Fanout Buffer designed for SONET and Gigabit Ethernet applications. The output frequency can be set using the frequency select pins and a 25MHz crystal for Ethernet frequencies, or a 19.44MHz crystal for SONET . The low phase noise characteristics of the 844256D make it an ideal clock for these demanding applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FemtoClock Crystal-to-LVDS Frequency Synthesizer W/Integrated Fanout Buffer - 844256DGLF - Integrated Device Technology
San Jose, CA, USA
FemtoClock Crystal-to-LVDS Frequency Synthesizer W/Integrated Fanout Buffer
844256DGLF
FemtoClock Crystal-to-LVDS Frequency Synthesizer W/Integrated Fanout Buffer 844256DGLF
The 844256D is a Crystal-to- LVDS Clock Synthesizer/Fanout Buffer designed for SONET and Gigabit Ethernet applications. The output frequency can be set using the frequency select pins and a 25MHz crystal for Ethernet frequencies, or a 19.44MHz crystal for SONET . The low phase noise characteristics of the 844256D make it an ideal clock for these demanding applications.

The 844256D is a Crystal-to- LVDS Clock Synthesizer/Fanout Buffer designed for SONET and Gigabit Ethernet applications. The output frequency can be set using the frequency select pins and a 25MHz crystal for Ethernet frequencies, or a 19.44MHz crystal for SONET . The low phase noise characteristics of the 844256D make it an ideal clock for these demanding applications.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 844256DGLF
Product Name FemtoClock Crystal-to-LVDS Frequency Synthesizer W/Integrated Fanout Buffer
Technology LVDS
Device Type Buffer
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 5962-85016013A - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Interface Transceiver IC - 722-SI2404-D-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Power Switch ICs - 1908218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS; Thermal Shutdown
Supply Voltage 3.6V; Other; 3.6 v
View Details
Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details