Integrated Device Technology Low Skew,1-to-4 Differential-to-LVDS Fanout Buffer 8543BGLFT

Description
The 8543 is a low skew, high performance 1-to-4 Differential-to- LVDS Clock Fanout Buffer. Utilizing Low Voltage Differential Signaling ( LVDS ) the 8543 provides a low power, low noise, solution for distributing clock signals over controlled impedances of 100?. The 8543 has two selectable clock inputs. The CLK , nCLK pair can accept most standard differential input levels. The PCLK , nPCLK pair can accept LVPECL , CML , or SSTL input levels. The clock enable is internally synchronized to eliminate runt pulses on the outputs during asynchronous assertion/deassertio n of the clock enable pin. Guaranteed output and part-to-part skew characteristics make the 8543 ideal for those applications demanding well defined performance and repeatability.
Datasheet
Description
The 8543 is a low skew, high performance 1-to-4 Differential-to- LVDS Clock Fanout Buffer. Utilizing Low Voltage Differential Signaling ( LVDS ) the 8543 provides a low power, low noise, solution for distributing clock signals over controlled impedances of 100?. The 8543 has two selectable clock inputs. The CLK , nCLK pair can accept most standard differential input levels. The PCLK , nPCLK pair can accept LVPECL , CML , or SSTL input levels. The clock enable is internally synchronized to eliminate runt pulses on the outputs during asynchronous assertion/deassertio n of the clock enable pin. Guaranteed output and part-to-part skew characteristics make the 8543 ideal for those applications demanding well defined performance and repeatability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew,1-to-4 Differential-to-LVDS Fanout Buffer - 8543BGLFT - Integrated Device Technology
San Jose, CA, USA
Low Skew,1-to-4 Differential-to-LVDS Fanout Buffer
8543BGLFT
Low Skew,1-to-4 Differential-to-LVDS Fanout Buffer 8543BGLFT
The 8543 is a low skew, high performance 1-to-4 Differential-to- LVDS Clock Fanout Buffer. Utilizing Low Voltage Differential Signaling ( LVDS ) the 8543 provides a low power, low noise, solution for distributing clock signals over controlled impedances of 100?. The 8543 has two selectable clock inputs. The CLK , nCLK pair can accept most standard differential input levels. The PCLK , nPCLK pair can accept LVPECL , CML , or SSTL input levels. The clock enable is internally synchronized to eliminate runt pulses on the outputs during asynchronous assertion/deassertio n of the clock enable pin. Guaranteed output and part-to-part skew characteristics make the 8543 ideal for those applications demanding well defined performance and repeatability.

The 8543 is a low skew, high performance 1-to-4 Differential-to- LVDS Clock Fanout Buffer. Utilizing Low Voltage Differential Signaling ( LVDS ) the 8543 provides a low power, low noise, solution for distributing clock signals over controlled impedances of 100?. The 8543 has two selectable clock inputs. The CLK , nCLK pair can accept most standard differential input levels. The PCLK , nPCLK pair can accept LVPECL , CML , or SSTL input levels. The clock enable is internally synchronized to eliminate runt pulses on the outputs during asynchronous assertion/deassertion of the clock enable pin. Guaranteed output and part-to-part skew characteristics make the 8543 ideal for those applications demanding well defined performance and repeatability.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 8543BGLFT
Product Name Low Skew,1-to-4 Differential-to-LVDS Fanout Buffer
Technology LVDS
Device Type Buffer
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 752-A5366CLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4588TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-174/790-108 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Transceiver IC - 702-SI3018-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers