Integrated Device Technology Low Skew,1-to-4 Multiplexed Differential/LVCMOS-to-LVCMOS/LVTTL Fanout Buffer 8305AGLFT

Description
The 8305 is a low skew, 1-to-4, Differential/ LVCMOS -to- LVCMOS / LVTTL Fanout Buffer and a member of the family of High Performance Clock Solutions from IDT . The 8305 has selectable clock inputs that accept either differential or single ended input levels. The clock enable is internally synchronized to eliminate runt pulses on the outputs during asynchronous assertion/deassertio n of the clock enable pin. Outputs are forced LOW when the clock is disabled. A separate output enable pin controls whether the outputs are in the active or high impedance state. Guaranteed output and part-to-part skew characteristics make the 8305 ideal for those applications demanding well defined performance and repeatability.
Datasheet
Description
The 8305 is a low skew, 1-to-4, Differential/ LVCMOS -to- LVCMOS / LVTTL Fanout Buffer and a member of the family of High Performance Clock Solutions from IDT . The 8305 has selectable clock inputs that accept either differential or single ended input levels. The clock enable is internally synchronized to eliminate runt pulses on the outputs during asynchronous assertion/deassertio n of the clock enable pin. Outputs are forced LOW when the clock is disabled. A separate output enable pin controls whether the outputs are in the active or high impedance state. Guaranteed output and part-to-part skew characteristics make the 8305 ideal for those applications demanding well defined performance and repeatability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew,1-to-4 Multiplexed Differential/LVCMOS-to-LVCMOS/LVTTL Fanout Buffer - 8305AGLFT - Integrated Device Technology
San Jose, CA, USA
Low Skew,1-to-4 Multiplexed Differential/LVCMOS-to-LVCMOS/LVTTL Fanout Buffer
8305AGLFT
Low Skew,1-to-4 Multiplexed Differential/LVCMOS-to-LVCMOS/LVTTL Fanout Buffer 8305AGLFT
The 8305 is a low skew, 1-to-4, Differential/ LVCMOS -to- LVCMOS / LVTTL Fanout Buffer and a member of the family of High Performance Clock Solutions from IDT . The 8305 has selectable clock inputs that accept either differential or single ended input levels. The clock enable is internally synchronized to eliminate runt pulses on the outputs during asynchronous assertion/deassertio n of the clock enable pin. Outputs are forced LOW when the clock is disabled. A separate output enable pin controls whether the outputs are in the active or high impedance state. Guaranteed output and part-to-part skew characteristics make the 8305 ideal for those applications demanding well defined performance and repeatability.

The 8305 is a low skew, 1-to-4, Differential/ LVCMOS -to- LVCMOS / LVTTL Fanout Buffer and a member of the family of High Performance Clock Solutions from IDT . The 8305 has selectable clock inputs that accept either differential or single ended input levels. The clock enable is internally synchronized to eliminate runt pulses on the outputs during asynchronous assertion/deassertion of the clock enable pin. Outputs are forced LOW when the clock is disabled. A separate output enable pin controls whether the outputs are in the active or high impedance state. Guaranteed output and part-to-part skew characteristics make the 8305 ideal for those applications demanding well defined performance and repeatability.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 8305AGLFT
Product Name Low Skew,1-to-4 Multiplexed Differential/LVCMOS-to-LVCMOS/LVTTL Fanout Buffer
Technology CMOS
Device Type Buffer
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4658SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Interface module - 289-198 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260853-SI3050-E1-GMR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers