Integrated Device Technology Low Skew,1-to-6,Differential-to-LVDS Fanout Buffer 854S006AGILF

Description
The 854S006I is a low skew, high performance 1-to-6 Differential-to- LVDS Fanout Buffer. The CLK , nCLK pair can accept most standard differential input levels. The 854S006I is characterized to operate from either a 2.5V or a 3.3V power supply. Guaranteed output skew characteristics make the 854S006I ideal for those clock distribution applications demanding well defined performance and repeatability.
Datasheet
Description
The 854S006I is a low skew, high performance 1-to-6 Differential-to- LVDS Fanout Buffer. The CLK , nCLK pair can accept most standard differential input levels. The 854S006I is characterized to operate from either a 2.5V or a 3.3V power supply. Guaranteed output skew characteristics make the 854S006I ideal for those clock distribution applications demanding well defined performance and repeatability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew,1-to-6,Differential-to-LVDS Fanout Buffer - 854S006AGILF - Integrated Device Technology
San Jose, CA, USA
Low Skew,1-to-6,Differential-to-LVDS Fanout Buffer
854S006AGILF
Low Skew,1-to-6,Differential-to-LVDS Fanout Buffer 854S006AGILF
The 854S006I is a low skew, high performance 1-to-6 Differential-to- LVDS Fanout Buffer. The CLK , nCLK pair can accept most standard differential input levels. The 854S006I is characterized to operate from either a 2.5V or a 3.3V power supply. Guaranteed output skew characteristics make the 854S006I ideal for those clock distribution applications demanding well defined performance and repeatability.

The 854S006I is a low skew, high performance 1-to-6 Differential-to- LVDS Fanout Buffer. The CLK , nCLK pair can accept most standard differential input levels. The 854S006I is characterized to operate from either a 2.5V or a 3.3V power supply. Guaranteed output skew characteristics make the 854S006I ideal for those clock distribution applications demanding well defined performance and repeatability.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 854S006AGILF
Product Name Low Skew,1-to-6,Differential-to-LVDS Fanout Buffer
Technology LVDS
Device Type Buffer
Supply Voltage 2.5V; 3.3V; Other; 2.50-2.50,3.30-3.30
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32261-C-GM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
5 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Power Switch ICs - 216357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type SO-14EP
Pins 14 #
View Details
SN54AC245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8775801VSA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details