Integrated Device Technology Interface - Interface - Specialized - 89H32NT24AG2ZCHLGI 89H32NT24AG2ZCHLGI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 138991-89H32NT24AG2Z CHLGI Packaging: Tray Applications: Switch Interfacing Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 484-FCBGA (23x23) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 138991-89H32NT24AG2Z CHLGI Packaging: Tray Applications: Switch Interfacing Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 484-FCBGA (23x23) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - 89H32NT24AG2ZCHLGI - 138991-89H32NT24AG2ZCHLGI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - 89H32NT24AG2ZCHLGI
138991-89H32NT24AG2ZCHLGI
Interface - Interface - Specialized - 89H32NT24AG2ZCHLGI 138991-89H32NT24AG2ZCHLGI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 138991-89H32NT24AG2Z CHLGI Packaging: Tray Applications: Switch Interfacing Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 484-FCBGA (23x23) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 138991-89H32NT24AG2ZCHLGI
Packaging: Tray
Applications: Switch Interfacing
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 484-FCBGA (23x23)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
PCI Interface IC
89H32NT24AG2ZCHLGI
PCI Interface IC 89H32NT24AG2ZCHLGI
PCI Interface IC PCIE SWITCH

PCI Interface IC PCIE SWITCH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 138991-89H32NT24AG2ZCHLGI 89H32NT24AG2ZCHLGI
Product Name Interface - Interface - Specialized - 89H32NT24AG2ZCHLGI PCI Interface IC
Supply Voltage Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPB9351TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 32-VFQFN Exposed Pad
Pins 32 #
View Details
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Human Machine Interface (HMI) - 762-5304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details