Integrated Device Technology Datasheets for IC Interfaces
IC interfaces are semiconductor chips that are used to control and manage the sharing of information between devices.
IC Interfaces: Learn more
| Product Name | Notes |
|---|---|
| 13-bit to 26-bit registered buffer designed for 2.3V-2.7V VDD for PC1600 - PC2700 and 2.5V-2.7V VDD for PC3200 , and supports low standby operation. All data inputs and outputs are... | |
| 14-bit registered buffer designed for 2.3V-2.7V. VDD for PC1600 - PC2700 , and 2.5V-2.7V VDD for PC3200 , and supports low standby operation. All data inputs and outputs are SSTL_2... | |
| Not recommended for new designs | |
| Provides ridging between two PCI buses operating up to 66 MHz in 32-bit mode. | |
| The SAP5S / SAP51 is a next-generation CMOS integrated circuit for AS -Interface networks. This low-level field bus AS -i (Actuator Sensor Interface) was designed for easy, safe, and cost-effective... | |
| The Tsi381 provides a high performance, small footprint bridge from single lane PCI Express to 32 bit PCI . The device's PCI interface can operate up to 66 MHz. Three... | |
| The Tsi382 provides a high performance, small footprint bridge from single lane PCI Express to 32 bit PCI . The device's PCI interface can operate up to 66 MHz. Three... | |
| The Tsi384 provides a high performance, small footprint bridge from x4 PCI Express interface to PCI -X at 133 MHz. Three types of addressing modes are supported; transparent, opaque and... | |
| The Tsi721 converts from PCIe to RapidIO and vice versa and provides full line rate bridging at 20 Gbaud. Using the Tsi721 designers can develop heterogeneous systems that leverage the... | |
| The ZAMC4100 integrates an ARM ® Cortex™-M0 microcontroller; eight power stages with integrated MOSFETs; SPI , UART and LIN2 .1 communication interfaces; eight general-purpose digital input/output (I/O) pins; and four... | |
| The ZIOL2201 is a line driver/level shifter IC that provides an HV I/O channel with a wide range of configurable system features. It addresses the physical layer of sensor/actuator systems... | |
| The ZIOL2211 is a line driver/level shifter IC that provides an HV I/O channel with a wide range of configurable system features. It addresses the physical layer of sensor/actuator systems... | |
| The ZIOL2401 is a line driver/level shifter IC that provides two independent HV I/O channels with a wide range of configurable system features. It addresses the physical layer of sensor/actuator... | |
| The ZIOL2411 is a line driver/level shifter IC that provides two independent HV I/O channels with a wide range of configurable system features. It addresses the physical layer of sensor/actuator... | |
| This 28-bit 1:2, or 26-bit 1:2 and 4-bit 1:1, registering clock driver with parity is designed for 1.25V, 1.35V and 1.5V VDD operation | |
| This 28-bit 1:2, or 26-bit 1:2 and 4-bit 1:1, registering clock driver with parity is designed for 1.35V and 1.5V VDD operationwith parity is designed for 1.35V and 1.5V VDD... |
| << Prev | Next >> |