Integrated Device Technology 4 Channel PCM CODEC, 5.0V 821024JG

Description
The 821024 is a single-chip, four channel PCM CODEC with onchip filters. The device provides analog-to-digital and digital-to-analog conversions and supports both a-law and m-law companding. The digital filters in IDT821024 provides the necessary transmit and receive filtering for voice telephone circuit to interface with time-division multiplexed systems. All of the digital filters are performed in digital signal processors operating from an internal clock, which is derived from MCLK . The fixed filters set the transmit and receive gain and frequency response.
Datasheet
Description
The 821024 is a single-chip, four channel PCM CODEC with onchip filters. The device provides analog-to-digital and digital-to-analog conversions and supports both a-law and m-law companding. The digital filters in IDT821024 provides the necessary transmit and receive filtering for voice telephone circuit to interface with time-division multiplexed systems. All of the digital filters are performed in digital signal processors operating from an internal clock, which is derived from MCLK . The fixed filters set the transmit and receive gain and frequency response.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Channel PCM CODEC, 5.0V - 821024JG - Integrated Device Technology
San Jose, CA, USA
4 Channel PCM CODEC, 5.0V
821024JG
4 Channel PCM CODEC, 5.0V 821024JG
The 821024 is a single-chip, four channel PCM CODEC with onchip filters. The device provides analog-to-digital and digital-to-analog conversions and supports both a-law and m-law companding. The digital filters in IDT821024 provides the necessary transmit and receive filtering for voice telephone circuit to interface with time-division multiplexed systems. All of the digital filters are performed in digital signal processors operating from an internal clock, which is derived from MCLK . The fixed filters set the transmit and receive gain and frequency response.

The 821024 is a single-chip, four channel PCM CODEC with onchip
filters. The device provides analog-to-digital and digital-to-analog
conversions and supports both a-law and m-law companding. The digital
filters in IDT821024 provides the necessary transmit and receive filtering
for voice telephone circuit to interface with time-division multiplexed
systems. All of the digital filters are performed in digital signal processors
operating from an internal clock, which is derived from MCLK . The fixed
filters set the transmit and receive gain and frequency response.

Supplier's Site Datasheet
Interface - CODECs - 821024JG - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Interface - CODECs
821024JG
Interface - CODECs 821024JG
Interface - CODECs QUAD PCM CODEC

Interface - CODECs QUAD PCM CODEC

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 821024JG 821024JG
Product Name 4 Channel PCM CODEC, 5.0V Interface - CODECs
Device Type Codec
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type PLCC PLCC-32
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
20BIT Interface Transceiver IC - 704-74ALVT16827DL,518 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Reel - TR
View Details
Interface module - 704-8012 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details