Integrated Device Technology Interface - Interface - Telecom - 82V2081PPG8 82V2081PPG8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 813887-82V2081PPG8 Packaging: Reel Mounting Style: SMD Supplier Device Package: 44-TQFP (10x10) Manufacturer Package: 44-LQFP Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.13V ~ 3.47V Part Number Series: IDT82V2081
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 813887-82V2081PPG8 Packaging: Reel Mounting Style: SMD Supplier Device Package: 44-TQFP (10x10) Manufacturer Package: 44-LQFP Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.13V ~ 3.47V Part Number Series: IDT82V2081
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - 82V2081PPG8 - 813887-82V2081PPG8 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - 82V2081PPG8
813887-82V2081PPG8
Interface - Interface - Telecom - 82V2081PPG8 813887-82V2081PPG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 813887-82V2081PPG8 Packaging: Reel Mounting Style: SMD Supplier Device Package: 44-TQFP (10x10) Manufacturer Package: 44-LQFP Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.13V ~ 3.47V Part Number Series: IDT82V2081

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 813887-82V2081PPG8
Packaging: Reel
Mounting Style: SMD
Supplier Device Package: 44-TQFP (10x10)
Manufacturer Package: 44-LQFP
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.13V ~ 3.47V
Part Number Series: IDT82V2081

Buy Now
Telecom Interface ICs - 82V2081PPG8 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
82V2081PPG8
Telecom Interface ICs 82V2081PPG8
Telecom Interface ICs 3.3V LH SINGLE LIU

Telecom Interface ICs 3.3V LH SINGLE LIU

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 813887-82V2081PPG8 82V2081PPG8
Product Name Interface - Interface - Telecom - 82V2081PPG8 Telecom Interface ICs
Supply Voltage Other; 3.13V ~ 3.47V 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Interface module - 289-174 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2434-D-FT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
Package Type SSOP; TSSOP
View Details
3 suppliers