Integrated Device Technology Low Skew,1-to-4 Differential-to-LVDS Fanout Buffer 8543AG-09LF

Description
The ICS8543 -09 is a low skew, high performance1-to-4 Differential-to- LVDS Clock Fanout Buffer. Utilizing Low Voltage Differential Signaling ( LVDS ) the ICS8543 -09 provides a low power, low noise, solution for distributing clock signals over controlled impedances of 100ω. The ICS8543 -09 has two selectable clock inputs. The CLK , nCLK pair can accept most standard differential input levels. The PCLK , nPCLK pair can accept LVPECL , CML , or SSTL input levels. The clock enable is internally synchronized to eliminate runt pulses on the outputs during asynchronous assertion/deassertio n of the clock enable pin. Guaranteed output and part-to-part skew characteristics make the ICS8543 -09 ideal for those applications demanding well defined performance and repeatability.
Datasheet
Description
The ICS8543 -09 is a low skew, high performance1-to-4 Differential-to- LVDS Clock Fanout Buffer. Utilizing Low Voltage Differential Signaling ( LVDS ) the ICS8543 -09 provides a low power, low noise, solution for distributing clock signals over controlled impedances of 100ω. The ICS8543 -09 has two selectable clock inputs. The CLK , nCLK pair can accept most standard differential input levels. The PCLK , nPCLK pair can accept LVPECL , CML , or SSTL input levels. The clock enable is internally synchronized to eliminate runt pulses on the outputs during asynchronous assertion/deassertio n of the clock enable pin. Guaranteed output and part-to-part skew characteristics make the ICS8543 -09 ideal for those applications demanding well defined performance and repeatability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew,1-to-4 Differential-to-LVDS Fanout Buffer - 8543AG-09LF - Integrated Device Technology
San Jose, CA, USA
Low Skew,1-to-4 Differential-to-LVDS Fanout Buffer
8543AG-09LF
Low Skew,1-to-4 Differential-to-LVDS Fanout Buffer 8543AG-09LF
The ICS8543 -09 is a low skew, high performance1-to-4 Differential-to- LVDS Clock Fanout Buffer. Utilizing Low Voltage Differential Signaling ( LVDS ) the ICS8543 -09 provides a low power, low noise, solution for distributing clock signals over controlled impedances of 100ω. The ICS8543 -09 has two selectable clock inputs. The CLK , nCLK pair can accept most standard differential input levels. The PCLK , nPCLK pair can accept LVPECL , CML , or SSTL input levels. The clock enable is internally synchronized to eliminate runt pulses on the outputs during asynchronous assertion/deassertio n of the clock enable pin. Guaranteed output and part-to-part skew characteristics make the ICS8543 -09 ideal for those applications demanding well defined performance and repeatability.

The ICS8543 -09 is a low skew, high performance1-to-4 Differential-to- LVDS Clock Fanout Buffer. Utilizing Low Voltage Differential Signaling ( LVDS ) the ICS8543 -09 provides a low power, low noise, solution for distributing clock signals over controlled impedances of 100Ω. The ICS8543 -09 has two selectable clock inputs. The CLK , nCLK pair can accept most standard differential input levels. The PCLK , nPCLK pair can accept LVPECL , CML , or SSTL input levels. The clock enable is internally synchronized to eliminate runt pulses on the outputs during asynchronous assertion/deassertion of the clock enable pin. Guaranteed output and part-to-part skew characteristics make the ICS8543 -09 ideal for those applications demanding well defined performance and repeatability.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 8543AG-09LF
Product Name Low Skew,1-to-4 Differential-to-LVDS Fanout Buffer
Technology LVDS
Device Type Buffer
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4228SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-6204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 722-SI2415-D-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers