Integrated Device Technology Interface - Interface - Drivers, Receivers, Transceivers - 82P2284BBG8 82P2284BBG8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776657-82P2284BBG8 Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 208-BGA Mounting: SMD Operating Supply Voltage: 1.8V, 3.3V Protocol: T1, E1, J1 Duplex: Half Family Name: 82P2284 Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PBGA (17x17) Alternative Parts (Cross-Reference): DS21455N; DS21458+; DS21455; DS21455N+; Introduction Date: April 25, 2003 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776657-82P2284BBG8 Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 208-BGA Mounting: SMD Operating Supply Voltage: 1.8V, 3.3V Protocol: T1, E1, J1 Duplex: Half Family Name: 82P2284 Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PBGA (17x17) Alternative Parts (Cross-Reference): DS21455N; DS21458+; DS21455; DS21455N+; Introduction Date: April 25, 2003 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - 82P2284BBG8 - 776657-82P2284BBG8 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 82P2284BBG8
776657-82P2284BBG8
Interface - Interface - Drivers, Receivers, Transceivers - 82P2284BBG8 776657-82P2284BBG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776657-82P2284BBG8 Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 208-BGA Mounting: SMD Operating Supply Voltage: 1.8V, 3.3V Protocol: T1, E1, J1 Duplex: Half Family Name: 82P2284 Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PBGA (17x17) Alternative Parts (Cross-Reference): DS21455N; DS21458+; DS21455; DS21455N+; Introduction Date: April 25, 2003 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776657-82P2284BBG8
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 208-BGA
Mounting: SMD
Operating Supply Voltage: 1.8V, 3.3V
Protocol: T1, E1, J1
Duplex: Half
Family Name: 82P2284
Categories: Integrated Circuits (ICs)
Manufacturer Package: 208-PBGA (17x17)
Alternative Parts (Cross-Reference): DS21455N; DS21458+; DS21455; DS21455N+;
Introduction Date: April 25, 2003
ECCN: EAR99
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Telecom Interface ICs - 82P2284BBG8 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
82P2284BBG8
Telecom Interface ICs 82P2284BBG8
Telecom Interface ICs T1/E1/J1 TRANSCEIVER /QUAD

Telecom Interface ICs T1/E1/J1 TRANSCEIVER /QUAD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 776657-82P2284BBG8 82P2284BBG8
Product Name Interface - Interface - Drivers, Receivers, Transceivers - 82P2284BBG8 Telecom Interface ICs
Device Type Transceiver
Supply Voltage Other; 1.8V~ 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QM55001SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-WQFN Exposed Pad
Pins 24 #
View Details
AM26LS33AM Quadruple Differential Line Receiver - 5962-7802004MFA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
Interface module - 289-620 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 26LS34DC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers