Integrated Device Technology Interface - Interface - Specialized - 89HPES12T3G2ZBBCG8 89HPES12T3G2ZBBCG8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1010493-89HPES12T3G2 ZBBCG8 Packaging: Reel - TR Applications: Switch Interfacing Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 324-CABGA (19x19) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1010493-89HPES12T3G2 ZBBCG8 Packaging: Reel - TR Applications: Switch Interfacing Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 324-CABGA (19x19) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - 89HPES12T3G2ZBBCG8 - 1010493-89HPES12T3G2ZBBCG8 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - 89HPES12T3G2ZBBCG8
1010493-89HPES12T3G2ZBBCG8
Interface - Interface - Specialized - 89HPES12T3G2ZBBCG8 1010493-89HPES12T3G2ZBBCG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1010493-89HPES12T3G2 ZBBCG8 Packaging: Reel - TR Applications: Switch Interfacing Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 324-CABGA (19x19) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1010493-89HPES12T3G2ZBBCG8
Packaging: Reel - TR
Applications: Switch Interfacing
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 324-CABGA (19x19)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
PCI Interface IC
89HPES12T3G2ZBBCG8
PCI Interface IC 89HPES12T3G2ZBBCG8
PCI Interface IC PCI EXPRESS SWITCH

PCI Interface IC PCI EXPRESS SWITCH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 1010493-89HPES12T3G2ZBBCG8 89HPES12T3G2ZBBCG8
Product Name Interface - Interface - Specialized - 89HPES12T3G2ZBBCG8 PCI Interface IC
Supply Voltage Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4239TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Human Machine Interface (HMI) - 762-3035/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details